This very high performance wide band omni-directional antenna provides broad coverage w/ 5dBi gain. It is ideally suited for Cellular 4G LTE, GSM, DCS, PCS, TDMA, CDMA,3G 4G network and 2.4GHz Wifi
Note:
Gain: 5dBi
VSWR: 2.5:1 Max
Radiation: Omni-Direction
Impedance: 50 Ohm
Polarization: Vertical
Beamwidth/Horizontal: 360º
Beamwidth/Vertical: 18º
Power handling: 50W
RF Connector: SMA Male
Cable Type: RG58U
Cable Length: 3meter (11.8ft)
Temperature: -40ºC~+70ºC
Weight: 0.43 lbs (6.9oz or 160g)
Dimensions: ⌀48x82mm (⌀1.88"x3.23")