SOLO G3 External Hard Drive

FIREPROOF

Protects against data loss in fire up to 1550oF, 1/2 hour Per ASTM E119

WATERPROOF

Protects data from flood, full submersion, 10’ depth, 72 hours fresh or salt water

SILENT AIRFLOW COOLING

NEW Fanless design

DATA RECOVERY SERVICE

Up to $2500 for forensic data recovery

USB 3.0 SUPERSPEED

Data transfer up to 5Gb/s

THEFTPROOF

Padlock/cable or bolt down with anti-theft tab

Manufacturer Part Number
SK6TB-MAC
EAN/UPC
0816519013420,816519013420
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operational Details

  • 3.5 SATA disk
  • Quiet fanless air cooling
  • Multi-platform compatibility with Mac & PC/Windows (Server OS not tested or supported)
  • USB 3.0 Interface
  • Disaster & Security 

Specifications

  • Fire protection - 1550oF, 1/2 hour per ASTM E119
  • Flood / Submersion protection - to 10 feet water depth, 72 hours
  • Proven data protection and recovery
  • Tested per UL, FCC and CE Standards
  • Physical theft protection
  • Cable lock or floor mount

Support

  • Data Recovery Service (DRS) Plan Available
  • Extend DRS/Warranty for up to 5 years at iosafe.com
  • Up to $2500 for forensic recovery for DRS Basic
  • Includes Backup Continuous Data Protection Software for PC
  • Live Support Setup Assistance (Phone or Chat)
  • 1 Year Standard "No Hassle Warranty" - repair or replace if broken for any reason
  • DRS Plan automatically extends Warranty (Up to 5 Years)
  • Time Machine compatible for Mac OS

Inside The Box

  • ioSafe SOLO G3 External Hard Drive
  • USB Cable
  • Power Supply

Electrical

  • Electrical – AC input
  • Voltage: 80 ~ 264 VAC at 50/60 HZ
  • Typical Power Consumption: < 25W

System Requirements

  • Windows 7 and onward, Mac OS 10.5 onward (MS Server)
  • Intel Pentium II 350 Mhz-compatible or Mac G3 processor & greater
  • USB for Microsoft Windows Vista/XP/7/8, Mac OS 8.6 & greater or Linux based NAS devices
  • For USB 3.0 speeds, the system must support applicable specifications
  • Older MS and Apple OS may have limited support for data volumes above 2TB

Operating Environment

  • Operating: 0-35° C (95°F)
  • Non-operating: 0-1550°F, 1/2 hr per ASTM E119
  • Operating Humidity: 20% - 80% (non-condensing)
  • Non-operating Humidity: 100%, Full water immersion, 10 feet, 3 days.

Physical

  • Size: 5.0"W x 7.1"H x 11.0"L
  • Weight: 15 lbs