Toughpad FZ-G1P5620KM Tablet

THE RIGHT TOUGHNESS TO SUIT YOU

Find the perfect Toughpad™ to meet your needs and requirements with the integrated features and options to help you find answers and make decisions.

Manufacturer Part Number
FZ-G1P5620KM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Software

Windows 10 Professional

CPU

Intel® Core™ i5-6300U vPro™ Processor

Durability

MIL-STD-810G certified, 4-foot drop and all-weather IP65 dust and water resistant design

Display

10.1-inch, 10-point capacitive multi touch + digitizer daylight-readable screen

Ports & Expansion

USB 3.0 + HDMI ports + multiple optional configurations, including a choice of bridge battery or SmartCard reader; and a choice of barcode, GPS, Serial, Ethernet, MicroSD, or 2nd USB port

Wireless

Wi-Fi, Bluetooth® and Optional Dedicated GPS or 4G LTE Multi Carrier Mobile Broadband with satellite GPS, antenna pass-through

Weight

2.4 lb (standard battery); 3.0 lb (optional long life battery)

Power

14 hours (28 hours with optional long life battery)

Warranty

3-year warranty with business-class support