Aegis X-001BUS Barebone System

HARNESS THE POWER OF GAMING

Meet the Aegis X: The next generation gaming barebone desktop PC. Designed from scratch and built from the ground up, the Aegis X is the perfect platform to build your next gaming powerhouse

Manufacturer Part Number
AEGIS X-001BUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Marketing Name

  • Aegis X-001BUS

OS

  • Supports Windows 10/7

Color

  • Black/red

CPU

  • Supports Intel 6th Gen CPU (including K series processors)

Chipset

  • IntelĀ® Z170 Chipset

Motherboard

  • MSI Proprietary Z170 Motherboard

CPU Cooler

  • MSI- Certified Liquid Cooling Kit Included

VGA

  • Supports up to a two-slot design of graphics card up to a NVIDIA Geforce GTX 1080 (not Included)

Memory (GB)

  • DDR4 DIMM x2 Slots, Supports up to 32GB max. (Not included)

LAN

  • Killer E2400 Gigabit LAN

Wireless Communication

  • Killer Wireless-AC 1435 + Bluetooth 4.1

Audio

  • Realtek ALC1150

I/O

  • 1x Front USB 3.1 Gen2 Type-C, 6x Rear USB 3.1 Gen1, 2x Front USB3.1 (1 with Supercharger), 2x Rear USB 2.0, 1x Line-In/1x Out/1x Mic in, 5 OFC Audio Jacks + 1 S/PDIF 1x PS/2, 1x Front HDMI w/ Passthrough, 1x Rear HDMI out

Expansion Slots

  • 1 x Full-length PCI-E 16X (Supports a dual-slot VGA, up to 1080)

USB

  • 1x Front USB 3.1 Gen2 Type-C, 6x Rear USB 3.1 Gen1, 2x Front USB3.1 ( 1 w/ Supercharger), 2x Rear USB 2.0

HDD/SSD

  • Supports: 2x 3.5" SATAIII HDD, 1x 2.5" SATAIII HDD/SSD, 2x NVMe M.2 PCI-E Gen3 x4 SSD (Not included)

ODD

  • Slim Tray-load DVD SuperMulti (included)

Power Supply

  • 600W

Power Efficiency Level

  • 80 Plus Silver

Chassis Size

  • 19.6 Liters

Dimensions

  • 17.05 x 14.81 x 6.69 in.

Weight

19.71 lbs.