Aegis-001BUS Barebone System

HARNESS THE POWER OF GAMING

Meet the Aegis: The next generation gaming barebone desktop PC. Designed from scratch and built from the ground up, the Aegis is the perfect platform to build your next gaming powerhouse

The Aegis packs in all the performance of a traditional full sized desktop PC into a small and compact case.

CARRY TO A LAN PARTY

A useful handle situated at the top-back of the Aegis case can be used to pick up and carry this lightweight gaming beast around from one LAN-party to the next.

CUSTOMIZE WITH MYSTIC LIGHT

Choose your own style with RGB LEDs built into the front of the case. Give Aegis its own gaming look.

COMPACT POWER SUPPLY

The 600W 80+ Silver Rated compact power supply is built into the foot of the aegis, providing stability and plenty of power to feed graphics cards up to an NVIDIA® GTX 980 Ti.

EASY ACCESS TO COMPONENTS

For those who always want to get the best out of their system, the components of the Aegis series are easily accessible and ready to be upgraded at any time. Whether it is storage, a processor or a graphics card, you can always keep your Aegis gaming rig up to date with the latest hardware.

MYSTIC LIGHT

Customize your Aegis with Mystic Light. Make your build look on fire or cold as ice. You are in control. You can select any of the colors from the palette to match your systems’ design. Or use breathe, gradient or Gaming & Music modes.

With Nahimic, enjoy sound that pushes the limits of reality.

Nahimic sound technology has been approved for its quality and precision in projects undertaken by the military field and the aeronautics industry. It offers immersive virtual 7.1 sound in high definition using exclusive stereo equipment.

Nahimic lifts your gaming experience to a new level, offering you highly sought-after gaming benefits:

SUPPORTS LATEST 6TH GENERATION INTEL® CORE™ i7 PROCESSORS

Skylake is codename of the brand new 14nm micro-architecture of Intel’s latest 6th generation processors. The Skylake platform requires lower power consumption but delivers better performance than before. Performance of Intel® Core™ i7-6700 is also 13% faster than Intel® Core™ i7-4790.

READY FOR EXCELLENT GRAPHICS

Play the latest games in all their full glory with MSI Aegis. It can be equipped with the latest high-end graphics cards, up to GeForce® GTX 1080 Gaming.

A SOPHISTICATED GAMERS PLATFORM

DDR4 SUPPORT

The 6th Generation Intel® Core™ i7 CPU comes with a brand new architecture that supports the high speed 2133MHz DDR4 memory modules. The dual channel of DDR4-2133 brings a 33% performance enhancement compared with that of the dual channel DDR3-1600 memory.

PCI-E GEN3 x4 SSD LOAD GAMES IN SECONDS

Get in the game before everyone else with the latest PCI-E Gen 3.0x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

SUPER CHARGER 2

With MSI Super Charger 2 you can provide 10x more power to USB devices compared to traditional USB ports. With this, you can quickly charge devices such as tablets and smartphones, eliminating the need for wall power sockets.

PLUG IN AND GAME ON

Ready to connect all your game accessories and devices. There are enough ports to complete your gaming rig.

Manufacturer Part Number
AEGIS-001BUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • OS Supports Windows 10/7
  • Color Black/red
  • CPU Support Intel 6th Gen CPU
  • Chipset Intel® B150 Chipset
  • Motherboard MSI Proprietary
  • CPU Cooler MSI-proprietary CPU cooler included
  • VGA Support up to a two-slot design of graphics card up to a GTX 980Ti
  • Memory (GB) DDR4 SO-DIMM x2 Slots, Support up to 32GB max.
  • LAN Gigabit LAN
  • Wireless Communication Intel Wireless-AC 3165 + Bluetooth 4.2 Smart Ready
  • Audio 7.1 Channel HD Audio - Realtek ALC1150 Codec
  • I/O 1x Front USB 3.1 Gen1 Type-C, 4x Rear USB 3.1 Gen 1, 2x Front USB2.0 (one w/ Super Charger 2), 2x
  • Rear USB 2.0, 1x Front Mic in, 1 x Front Headphone-out, 5 OFC Audio Jacks + 1 S/PDIF, 1x PS/2, 1x HDMI,
  • 1x Displayport
  • Expansion Slots 1 x PCI-E 16X
  • USB 1x Front USB 3.1 Gen1 Type-C, 4x Rear USB 3.1 Gen1, 2x Front USB 2.0 (one w/ Super Charger 2), 2x
  • Rear USB 2.0,
  • HDD/SSD Supports: 2x 3.5" SATAIII HDD, 1x 2.5" SATAIII HDD/SSD, 1x M.2 PCI-E/SATA SSD
  • ODD Slim Tray-load DVD SuperMulti (included)
  • Power Supply 600W
  • Power Efficiency Level 80 Plus Silver
  • Chassis Size 19.6 Liters
  • Dimensions 17.05 x 14.81 x 6.69 in.
  • Weight 19.71 lbs.