AMD Radeon RX 480 "Polaris" Edition Graphic Card

10FREE YOURSELF WITH RADEON™ RX 400 SERIES GRAPHICS


built on incredible Polaris architecture. We’ve re-imagined everything a gaming card can and should be and made it even more accessible than ever.

You can play the latest eSports titles to the most popular AAA games or experience the next level of immersion with exceptional VR, powered by revolutionary LiquidVRTM technology.

Manufacturer Part Number
900888
EAN/UPC
0784090034809,784090034809
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine: Radeon RX480
  • Video Memory: 8GB GDDR5
  • MAX Power Delivery Limit: 110W
  • Memory Interface: 256-bit
  • DirectX® Support: 12
  • Bus Standard: PCI Express 3.0 x16
  • Warranty: 2 Year Limited

 

SUPPORTED OUTPUTS

  • 3x Display Port 1.4 (DisplayPort 1.2 Certified, DisplayPort 1.3/1.4 Ready)
  • 1x HDMI 2.0b

FEATURED TECHNOLOGIES

  • HDR Ready
  • FinFET 14
  • AMD FreeSync technology
  • DirectX™ 12 Optimized
  • VR Ready Premium

SYSTEM REQUIREMENTS

  • PCI Express® based PC is required with one X16 lane graphics slot available on the motherboard.
  • 500W (or greater) power supply with one 75W 6-pin PCI Express power connector recommended.
  • Minimum 4GB of system memory 8GB (or more) system memory recommended for AMD CrossFire™ technology.
  • Installation software requires CD-ROM drive, a keyboard, a mouse, and a display.
  • DVD playback requires DVD drive and a DVD.
  • A display with digital input (HDMI™, DisplayPort or DVI) is required.
  • Blu-ray™ playback requires Blu-ray drive and a Blu-ray disc.
  • Supported operating systems include Linux®, Windows® 10, Windows®, and Windows® 7.
  • 64-bit operating system required.