AMD Radeon RX 480 Graphic Card

Free Yourself.

With ASUS RX 480, you can play the latest eSports titles and the most popular AAA games or experience the next level of immersion with premium VR, powered by AMD's revolutionary LiquidVR™ technology. Experience incredible performance with Asynchronous shaders, AMD FreeSync™ technology and enhanced overclocking to power new levels of smooth gameplay performance, at superior frame-rates. And with revolutionary 14nm FinFET technology providing extraordinary performance at cool and quiet levels, you'll be prepared for the future with HDMI™ 2.0b and DisplayPort 1.3/1.4.
While ASUS GPU Tweak II and XSplit Gamecaster provides you intuitive performance tweaking and instant gameplay streaming.

Radeon VR Ready Premium Solutions

Delivering extraordinary visual power and technological innovation, Radeon™ VR Ready Premium solutions are the industry benchmark for enabling premium experiences in the new wave of high-end VR games, entertainment, and applications. Power through the most graphics-intensive games. Enjoy eye-popping cinematic visual quality. Step into fantastic virtual worlds. All with compelling VR presence, lifelike realism, and rich interactivity.

Manufacturer Part Number
RX480-8G
EAN/UPC
0889349455234,889349455234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine AMD Radeon RX 480
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5 8GB
Engine Clock 1266 MHz
Memory Clock 8 Gbps
Memory Interface 256-bit
Interface
HDMI Output : Yes x 1 (Native)
Display Port : Yes x 3 (Native) (Regular DP)
HDCP Support : Yes
Software ASUS GPU Tweak II & Driver
Dimensions
9.45 " x 3.74 " x 1.38 " Inch
24 x 9.5 x3.5 Centimeter