JB 3060 Drive Enclosure with Single Controller

JB 3060

This high density 4U 60-bay JBOD expansion enclosure provides additional storage capacity and higher performance to your existing EonStor DS 4000 storage solution through 12Gb/s drive side SAS interface connections. When combined with the JB 3060, EonStor DS 4000 can support up to 444 drives, making a great choice for flexible scalability. Available in single or dual controller configurations, it features hot-swappable modular redundant 80 PLUS power supplies for ease of maintenance and high availability.

Manufacturer Part Number
JB3060G00-0032
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Host Ports: Six 12Gb/s SAS ports
(3 per controller)

Drive Connectivity:

  • 12Gb/s SAS connectivity
  • S.M.A.R.T. support
  • Automatic bad-sector reassignment
  • Dedicated bandwidth to each connected drive

Supported Drives: Please refer to corresponding RAID systems

Maximum Number of Drives: Per system: 60

Corresponding RAID: Please refer to Related Information

Rack Support: 4U, 19-inch rackmount

Green Design:

  • 80 PLUS-certified power supplies delivering more than 80% energy efficiency
  • Intelligent multi-level drive spin-down

Availability and Reliability: Redundant, hot-swappable hardware modules


Service and Support:

  • Standard service: 3-year limited hardware/software warranty and 8x5 phone, web, and email support
  • ​Upgrade/Extension service*: replacement part dispatch on the next business day (up to 5 years)
    • Advanced Service: 24x7 phone, web and email support + onsite diagnostics on the next business day
    • ​Premium Service: 24x7 phone, web and email support + onsite diagnostics in 4 hours

* Optional
** Service may vary by region

Power:

  • Power supplies: Two 1600W
  • AC voltage: 100VAC@ 10A to 240VAC @ 5A with PFC (auto-switching)
  • Frequency: 47-63Hz

Environmental:

  • Temperature: 0 to 40°C operating/ -40 to 60°C non-operating
  • Altitude: Sea level to 3660m (12,000ft) operating / sea level to 12,192m (40,000ft) non-operating
  • Relative humidity: 5 to 95% non-condensing, operating and non-operating

Dimensions: 448mm (W) x 176mm (H) x 840mm (D)
**Without chassis ears / protrusions

Weight: 68.4kg/ 150.80lbs (without HDDs)

Package Dimensions:

630mm (W) x 426mm (H) x 1150mm (D) including paper pallet
630mm (W) x 670mm (H) x 1150mm (D) including HDD packages