Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Host Ports:
- Onboard Gb/s ports
- More host options:
- Two 16Gb/s Fibre Channel ports
- Four 8Gb/s Fibre Channel ports
- Two 10Gb/s iSCSi ports (RJ-45)
- Two or four 10Gb/s iSCSI port (SFP+)
- Four 1Gb/s iSCSI ports
- Two 12Gb/s SAS ports
- Two 6Gb/s SAS ports
Controller: Single controller
Protocol Support:
- File Level Protocol
- CIFS/ SMB
- AFP
- NFS
- FTP - Block Level Protocol
- FC
- FCoE
- iSCSI
- SAS - Object Protocol
-REST API
Cloud Gateway: Support the integration with following cloud providers:
- Amazon S3
- Microsoft Azure
- Google Cloud Platform
- Alibaba AliCloud
Cache Memory: Default DDR3 8GB, up to 16GB or 32GB
** Default installed memory may vary by model, region, and other factors. Contact our sales representatives for details.
Drive Connectivity:
- 6Gb/s SAS connectivity
- S.M.A.R.T. support
- Automatic bad-sector reassignment
- Dedicated bandwidth to each connected drive
Supported Drives:
- 2.5" SAS SSDs
- 2.5" SATA SSDs
- 2.5" 10,000RPM SAS drives
- 3.5" 7,200 RPM Nearline SAS drives
- 3.5" 7,200 RPM SATA drives
** For the latest compatibility details, please refer to the Compatibility Matrix.
Maximum Number of Drives:
- Per system: 12
- Via JBOD: 312
Corresponding Expansion Enclosure: Please refer to datasheet
Rack Support: 2U, 19-inch rackmount
RAID Functionality:
- Global, dedicated or enclosure hot-spare
- RAID levels supported : RAID 0, 1 (0+1), 3, 5, 6, 10, 30, 50, 60
- Online expansion by:
- Adding new drives
- Copying and replacing drives with drives of larger capacity
- RAID migration
- Configurable stripe size and write policy per system
- Intelligent drive handling
- In degraded mode: skips irreparable blocks to continue rebuild
- In normal operation: data-block verification and repair
Data Protection and Data Service:
- Thin provisioning
- SSD Cache*
- SED (Self-encrypting drives)
- Automated storage tiering*
- Local replication**
- Snapshot
- Volume copy/ mirror
- Remote replication*
- Synchronous or asynchronous for both block level and file level
* Optional
** Available with Standard license and optional Advanced license
Green Design:
- 80 PLUS-certified power supplies delivering more than 80% energy efficiency
- Intelligent multi-level drive spin-down
Availability and Reliability:
- Redundant, hot-swappable hardware modules
- CacheSafe technology
- Multi-pathing support (EonPath)
- Device mapper support
Notification: Various event notification methods including email, LAN broadcast, fax, SNMP trap and SMS.
Management:
- Web-based EonOne management software
- RS232 serial port for local access to firmware-embedded utility
- Automated cache flush and caching mode operation per enclosure status
- Telnet and SSH system monitoring via Ethernet
- Platform-independent firmware management GUI
- Module status LED indicators: component presence detection & thermal sensors via I2C bus
- Storage Resource Management to analyze history records of resource usage
- Automate repeatable management tasks by flexible workflow
Network Configuration:
- IPv6 support
- Fixed or dynamic IP address
- Dual Gigabit Ethernet with Jumbo Frame
- Port trunking/ NIC teaming/ Link aggregation (IEEE 802.3ad)
- DHCP client
- MPIO, MC/S support
Access Right Management:
- User account management
- Group management
- Folder management
- Folder and subfolder access control - Folder quota
- Comprehensive access control action items
- All Controls, Read, Read and Run, Write, Modify, List - Support Windows Active Directory Authentication
- Domain Users Login via CIFS/ SMB, AFP, FTP, and file explorer - LDAP on Linux
Service and Support:
- Standard service: 3-year limited hardware/software warranty and 8x5 phone, web, and email support
- Upgrade/Extension service*: replacement part dispatch on the next business day (up to 5 years)
- Advanced Service: 24x7 phone, web and email support + onsite diagnostics on the next business day
- Premium Service: 24x7 phone, web and email support + onsite diagnostics in 4 hours
* Optional
** Service may vary by region
Power:
- Power supplies: Two 460W
- AC voltage: 100VAC @ 8A to 240VAC @ 4A with PFC (auto-switching)
- Frequency: 50-60 Hz
Environmental:
- Temperature:
- Operating: 0 to 40°C without BBU or CBM / 0 to 35°C with BBU or CBM
- Non-operating: -40 to 60°
- Altitude: Sea level to 3660m (12,000ft) operating / sea level to 12,192m (40,000ft) non-operating
- Relative humidity: 5 to 95% non-condensing, operating and non-operating
Regulatory:
- Safety: UL, BSMI, CB, EAC
- Electromagnetic Compatibility: CE, BSMI, FCC, KC
Dimensions: 448mm (W) x 88mm (H) x 500mm (D)
**Without chassis ears / protrusions
Weight: 21.66kg/ 47.75lbs (without HDDs)
Package Dimensions: 780mm (W) x 379mm (H) x 588mm (D)