1m Lightning to USB Cable

This premium Lightning cable offers a look that complements your iPhone, iPod or iPad. The metal connectors provide the modern feel that you’ve come to enjoy from your phone or tablet, so that you can charge and sync your Apple devices with style. Plus, the cable features a sturdy construction that delivers long-lasting connections, to satisfy all of your mobile needs.

This durable Lightning cable is Apple MFi certified and backed by StarTech.com's 2-year warranty to ensure dependable performance.

Manufacturer Part Number
USBLTM1MWH
EAN/UPC
0065030864411,065030864411
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: TPE - Thermoplastic Elastomers
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Connector(s)
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - Apple Lightning Connector (8-pin) Male

Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: White
Connector Style: Straight
Product Length: 3.3 ft [1 m]
Product Weight: 1.1 oz [31 g]
Wire Gauge: 24/30 AWG

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 2.8 oz [80 g]

What's in the Box
Included in Package: 1 - 1m Lightning to USB Cable