USB-C to USB-A Adapter - M/F - USB 3.0

This USB-C™ to USB-A adapter lets you connect standard USB 3.0 and USB 2.0 devices to your USB-C equipped phone, tablet or computer. Simply plug the adapter into the USB Type-C™ port to turn it into a USB Type-A port, and you’re ready to connect your older devices. The adapter is compatible with USB 3.0 enabled computers, such as the Dell™ Latitude™ 11 5000 2-in-1, and more.

The USB31CAADG is backed by a StarTech.com 2-year warranty for guaranteed reliability.

Note: USB 3.0 is also known as USB 3.1 Gen 1 (5Gbps).

Manufacturer Part Number
USB31CAADG
EAN/UPC
0065030865166,065030865166
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Connector Plating: Nickel

Connector(s)
Connector A: 1 - USB Type-C (24 pin) USB 3.0 Male
Connector B: 1 - USB Type-A (9 pin) USB 3.0 Female

Physical Characteristics
Color: Black
Product Weight: 0.3 oz [8.4 g]

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 0.3 oz [8.4 g]

What's in the Box
Included in Package: 1 - USB-C to USB-A Adapter - M/F - USB 3.0