USB-C Dual-Monitor Docking Station for Laptops - MST and Power Delivery - 4K

Power and charge your laptop through USB Type-C (5Gbps), and create an MST based, dual-monitor workstation. Here’s a must-have accessory for your USB-C™ equipped laptop. This dual-monitor docking station is one of the first to integrate the next-generation USB-C host connector, so you can easily power and charge your laptop through its USB Type-C™ port. Plus, because it supports MST, you can connect dual monitors through a single USB-C cable.  (For a dual-monitor configuration the host laptop must support MST).

With power delivery, MST, dual video (DV), or 4K Ultra HD support, this innovative docking station caters to a range of users, such as IT administrators, designers and animators.

Connect just one adapter to power the dock and your laptop

USB-C is here. It’s the future of universal connectivity, and many new laptops and tablets already feature USB Type-C ports. This versatile laptop dock capitalizes on the full potential of USB Type-C, which simultaneously transfers power, video, and data.

This docking station supports USB Power Delivery (up to a maximum of 60 watts), so you can power and charge your laptop directly through its USB-C port. Because a single power adapter can be used for your dock and laptop, you can reduce clutter at your workstation. Plus, you don’t need to carry or remember an extra power adapter when you’re traveling to or from the office.

Typical USB Type-A docks restrict video and data to 5Gbps shared bandwidth. This USB Type-C dock allocates data and video traffic separately, so extra bandwidth can be diverted to a particular video or data function, as needed. The USB-C laptop dock offers optimal performance when using multiple monitors and peripherals, so you can get more work done in less time.

Enjoy dual-monitor video output

This versatile dock lets you easily connect dual monitors. With more monitors, you can multitask and increase productivity, by eliminating the hassle of flipping between several open windows.

For dual video, simply connect your 1920 x 1200p DisplayPort and HDMI monitors. 

Number of Displays


Video Output Configuration


Maximum Resolution

2

DisplayPort and HDMI

1920 x 1200p (60Hz)

1

HDMI

4096 x 2160p (24Hz)

1

DisplayPort

3840 x 2160p (30Hz)

Lower resolutions are also supported.

Easily connect a 4K display through USB-C

The USB-C laptop dock features a DisplayPort and an HDMI port, giving you the flexibility to connect your displays as needed. It supports dual monitors or a single high-resolution 4K monitor.

For extra screen space, this dock offers support for the higher 4096 x 2160p resolution, unlike traditional 4K docking stations that only support 3840 x 2160p.

For 4K output, you can connect:

A 4K HDMI display at 4096 x 2160p resolution and 24Hz
A 4K DisplayPort display at 3840 x 2160p resolution and 30Hz

Everything you need to create a full-sized workstation

This full-featured universal docking station offers the ports you need to create a full-sized workstation, including four USB 3.0 ports (including a fast charge-and-sync port and a USB-C port), plus Gigabit Ethernet, audio, and microphone connections.

Manufacturer Part Number
MST30C2DPPD
EAN/UPC
0065030863506,065030863506
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty InformationWarranty: 2 Years
Hardware4K Support: Yes
Bus Type: USB 3.0
Chipset ID: Cypress - CYPD1122-40 (USB Power Delivery)
MegaChips - STDP4320 (DisplayPort with MST)
MegaChips - MCDP2850 (HDMI)
Cypress - CYUSB3328-88LTXC (USB 3.0 with charge)
Cypress - CYUSB3610-68LTXC (LAN)
Texas Instruments - PCM2912APJT (Audio)
Displays Supported: 2
Fast-Charge Port(s): Yes
Industry Standards: USB Power Delivery Specification Rev. 2.0
USB Battery Charging Specification Rev. 1.2
DisplayPort 1.2 with MST
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
USB 3.0 - Backward compatible with USB 2.0 and 1.1
PerformanceAuto MDIX: Yes
Compatible Networks: 10/100/1000 Mbps
Full Duplex Support: Yes
Maximum Data Transfer Rate: 5 Gbps (USB 3.0)
2 Gbps (Ethernet; Full-Duplex)
Maximum Digital Resolutions: 1920 x 1200p @ 60Hz (DisplayPort and HDMI - Dual Monitors)
4096 x 2160p @ 24Hz (HDMI - Single Monitor)
3840 x 2160p @ 30Hz (DisplayPort - Single Monitor)
Type and Rate: USB 3.0 - 5 Gbit/s
UASP Support: Yes
Connector(s)Connector Type(s):

  • 2 - USB Type-C (24 pin) USB 3.0 Female 
  • 1 - DisplayPort (20 pin) Female 
  • 1 - HDMI (19 pin) Female 
  • 1 - USB 3.0 A (Fast-Charge; 9 pin; SuperSpeed) Female 
  • 2 - USB Type-A (9 pin) USB 3.0 Female 
  • 1 - RJ-45 Female 
  • 2 - 3.5 mm Mini-Jack (3 Position) Female 
SoftwareOS Compatibility: Windows® 10 (32-bit or 64-bit), 8 / 8.1 (32-bit or 64-bit), 7 (32-bit or 64-bit)
Mac OS 10.11, 10.10*
Mac OS does not support MST
Special Notes / Requirements
Note:
  • Not all USB-C ports support the full functionality of the USB Type-C standard. Ensure that your host USB-C port supports USB Power Delivery 2.0 and DP alt mode. 
  • If you are connecting multiple DisplayPort monitors in a daisy chain through the dock's DisplayPort connection, the monitors must support DisplayPort 1.2 and MST 
  • USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5Gbps 
  • A 4K-capable DisplayPort or HDMI display is required to achieve 4Kx2K resolution 
  • Video output capabilities are dependent on the video card and hardware specifications of your connected host laptop. Certain video cards have limited MST or video support, while some monitors will also limit the available resolution. 
System and Cable Requirements: A host laptop with an available USB-C port (to ensure full adapter functionality, the host USB-C port must support USB Power Delivery 2.0 and DP alt mode)
IndicatorsLED Indicators:
  • 1 - Power (Green) 
  • 1 - RJ45 Link (Green/Amber) 
  • 1 - RJ45 Activity (Yellow) 
PowerCenter Tip Polarity: Positive
Input Current: 1.5 A
Input Voltage: 100 ~ 240 AC
Output Current: 4.5 A
Output Voltage: 20 DC
Plug Type: N
Power Consumption: 90 W Max
Power Source: AC Adapter Included
EnvironmentalHumidity: 5%~95% RH (Non-condensing)
Operating Temperature: 5°C to 35°C (41°F to 95°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)
Physical CharacteristicsColor: Black
Enclosure Type: Plastic
Product Height: 1.1 in [28 mm]
Product Length: 8.3 in [210 mm]
Product Weight: 4.7 oz [133 g]
Product Width: 3.6 in [91 mm]
Packaging InformationShipping (Package) Weight: 35.3 oz [1000 g]
What's in the BoxIncluded in Package:
  • 1 - USB-C docking station for laptops 
  • 1 - USB-C host cable 
  • 1 - universal power adapter 
  • 4 - power cords (NA/UK/EU/AU) 
  • 1 - quick-start guide