Computer Power Cord - NEMA 5-15P to 2x C13 - 10 ft.

This C13 Y-cable lets you plug multiple devices into a single power outlet, to maximize the space on your power strip, surge protector or wall outlet. It’s perfect for setting up dual monitor arms.

The cable length from the Y-split is 30 inches on each side. This gives you an extended reach for connecting to two monitors securely, without placing a strain on the cable.

You can also use the power-splitter cable to connect a monitor and computer, or any two devices that have a C13 power connection, to the same outlet. 

The PXT101Y10 is built to exact specifications and is fully tested to ensure maximum performance. Plus, the cable is backed by a StarTech.com lifetime warranty for guaranteed reliability.

Manufacturer Part Number
PXT101Y10
EAN/UPC
0065030865616,065030865616
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty Information
Warranty: Lifetime
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Type: SVT
Number of Conductors: 3
Connector(s)
Connector A: 1 - NEMA 5-15 Power (North America) Plug
Connector B: 2 - IEC 60320 C13 Power
Special Notes / RequirementsSystem and Cable Requirements: The cable length from the Y split is 30 inches on each side.
PowerInput Current: 10 A
Input Voltage: 125 AC
Physical CharacteristicsCable Length: 10 ft [3 m]
Color: Black
Product Length: 10 ft [3 m]
Product Weight: 10 oz [284 g]
Wire Gauge: 18 AWG
Packaging InformationShipping (Package) Weight: 10 oz [284 g]
What's in the BoxIncluded in Package: 1 - 10ft NEMA 5-15P to 2x C13