Wireless Mouse M325

Wheel for the Web

Say good-bye to the tricky touchpad. Micro-precise scrolling makes everything you love to do online easier.

A comfort to many

Treat your hand to the comfy, contoured shape and soft rubber grips of the best-selling shape in the world.

18 months of fun

With up to 18 months of battery life, it’s so hassle free you might just forget it runs on batteries.

More power

You pop the tiny Logitech Unifying receiver in your notebook and leave it there. You can even add more devices. Plug it. Forget it. Add to it. Learn more about the Logitech Unifying receiver.

Micro-precise scrolling

Designed for how you use the Web, our newest micro-precise scrolling makes reading your Facebook®, shopping online or scrolling through Google® searches easier. Plus, tilting the wheel moves you backward or forward on the Web.

Comfortable contoured design

Based on the best-selling shape in the world, the contoured shape with textured rubber grips keeps your hand happy—even after long hours.

Up to 18-month battery life

The long battery life virtually eliminates the hassle of changing batteries. Smart sleep mode saves power, while an indicator light eliminates surprises.

Connect with ease

You pop the tiny Logitech Unifying receiver in your notebook and leave it there. You can even add more devices. Plug it. Forget it. Add to it.

Manufacturer Part Number
910-004690
EAN/UPC
0097855120823,097855120823
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • Windows Vista®, Windows® 7, Windows 8, Windows 10
  • Mac OS® X 10.5 or later
  • Chrome OS
  • Linux® kernel 2.6+
  • USB port
Warranty Information
3-year Limited hardware warranty
Package Contents
  • Mouse
  • Logitech Unifying receiver
  • 1 AA battery (pre-installed)
  • User documentation
Technical Specifications
Mouse Dimensions (height x width x depth):57 mm (2.24 in) x 94.7 mm (3.73 in) x 39.1 mm (1.54 in)
Mouse Weight (including battery):93 g (3.28 oz)
Receiver Dimensions (height x width x depth):14.4 mm (0.57 in) x 18.7 mm (0.74 in) x 6.1 mm (0.24 in)
Receiver Weight:1.8 g (0.06 oz)
Sensor technology:Advanced Optical Tracking
Sensor Resolution:1000
Number of buttons:5
Scroll Wheel (Y/N):Yes (with Micro-precise scrolling)
Tilt scroll function (Y/N)Yes
Battery life:18-month battery life*
Battery type:1 AA battery
Wireless operating distance:Approx 10m*
Wireless technology:Advanced 2.4 GHz wireless connectivity(Unifying supported)
Interface:USB receiver
Supported OS:
  • Windows Vista, Windows 7, Windows 8, Windows 10
  • Mac OS X 10.5 or later
  • Chrome OS
Product Origin:China

* It may vary based on use and computing conditions.

Part Number
Into the Deep:PN 910-003689
Black Topography:PN 910-002980
Crimson Ribbons:PN 910-002982
Liquid Color:PN 910-002983
White Paisley:PN 910-002979