Drobo 5Dt DAS Array

All the Power You Need as a Creative Pro

Creative power users require high quality, high performance solutions for media editing and storage. The Drobo 5Dt is built on the award winning functionality of the 5D with blazing fast performance and includes Drobo’s unprecedented flexibility, data protection, and expandability. The 5Dt offers both High Speed ThunderboltTM 2 and USB 3.0, providing flexibility across two commonly used interfaces. The Turbo Edition supports 4k Thunderbolt connected displays, includes an mSATA card for increased performance of up to 30% on streaming video and 3x read performance via Drobo’s Hot Data Cache. Three years of DroboCare support is included on every 5Dt sold to ensure the best storage experience ever.

Leave Your Limitations Behind… Go BeyondRAID®

Built on our award-winning BeyondRAID technology, the Drobo 5Dt protects your data without any intervention – even in the event of multiple drive failures. You can even switch from single to dual disk redundancy with a single click, ensuring enterprise-level dual parity data protection when required. Drobo’s with BeyondRAID are also self-healing and have virtual hot-spares. If a drive happens to fail, Drobo will automatically re-layout the data to return to a protected state without disruption.

Drobo takes the up front guess work out of determining the amount of capacity you require. Buy the capacity you need today, and when you need more storage, simply replace your smallest drive with a larger one and immediately use that capacity in seconds. You can even mix and match drive brands, capacities and speeds.

To further enhance your experience, every Drobo comes with Smart Volume technology. Smart Volumes™ are thinly provisioned volumes that automatically utilize capacity as needed from a common pool of storage. Additionally, as data is deleted, free capacity is returned to that common pool, immediately increasing the available capacity.

BeyondRAID along with Smart Volumes deliver next-generation storage technology by bringing together enhanced data protection, reliability, expandability, and ease-of-use.

Manufacturer Part Number
DRDR5A21-T-20TB
EAN/UPC
0816604020128,816604020128
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity

  • 2 x Thunderbolt 2 ports; second port for daisy chaining Thunderbolt devices, including 4K displays (Mac OS X only)
  • 1 x USB 3.0 port

Drives and Expansion

  • Up to five (5) 3.5″ SATA II/III hard disk drives or solid state drives (sold separately).
  • One (1) mSATA solid state drive in the Drobo Accelerator Bay for increased performance (included).
  • Drives of any manufacturer, capacity, spindle speed, and/or cache can be used. No carriers or tools required. Click here for drive recommendations
  • Expandable by adding drives or hot-swapping drives with larger ones. Use the Capacity Calculator to estimate available storage in various configurations.

BeyondRAID Features

  • Thin Provisioning
  • Instant Expansion
  • Mixed Drive Size Utilization
  • Automatic Protection Levels
  • Single – or Dual-Disk Redundancy
  • Virtual Hot Spare
  • Data Aware
  • Drive Re-ordering

Management

  • Drive bay indicator lights, capacity gauge, status lights
  • Drobo Dashboard version 2.8.1 or later

Operating System Support

  • Mac OS X 10.9 or higher
  • Windows 10 32 and 64 bit
  • Windows 8/8.1 32 and 64 bit
  • Windows 7 32 and 64 bit

File System Options

  • Mac OS X: HFS+
  • Windows: NTFS

Hardware Features

  • Carrier-less Drive Bays
  • Power Fail Protection
  • Kensington Lock Port for Security (lock not included)

Additional Software Features

  • Hot Data Caching
  • Maximum System Capacity: 64TB
  • Drive Spin Down
  • Dim Lights
  • OS X Time Machine Support

Warranty

  • One (1) year warranty in the US or outside the EU or two (2) year warranty in the EU.
  • Includes three (3) years of DroboCare Support

Size and Weight

  • Desktop Form Factor
  • Width: 5.9 in (150.3 mm)
  • Height: 7.3 in (185.4 mm)
  • Depth: 10.3 in (262.3 mm)
  • Weight: 8.5 lb (3.9 kg) without hard drives, power supply, or packaging

Power and Cooling

  • External Power Supply:
    • AC Input – 100-240VAC~2A, 50-60Hz
    • DC Output – 12V, 12.5A, 150W max
  • Fixed, 120mm variable speed cooling fan

Box Contents

  • Drobo 5Dt
  • 3.3 ft (1 m) Thunderbolt 2 cable
  • 6 ft (1.8 m) USB 3.0 cable
  • 6 ft (1.8 m) power cord with power supply
  • Quick Start Guide
  • DroboCare Insert Card