P10S-M Server Motherboard

Compact Size with Expandable I/O Support

  • Cost-effective driven
  • uATX combact size
  • Daul Intel I210 Server Class GbE delivering high networking bandwidth
  • Complete remote management saving time and efforts

Micro ATX compact with Multiple Expansions

The ASUS P10S-M is an Intel® Greenlow platform server board based on the Intel® C232 chipset provides dual server-class Intel® Ethernet , native 6 SATA 6G, and 4 PCI Express 3.0 which can fulfill various requirements. The 9.6” x 9.6” micro ATX form factor can be easily integrated in short-depth chassis to greatly increase rack compute density.

Next-Gen Storage – NVMe Support

Next-Gen Storage technology – NVMe is where the industry is headed. By taking new NVM technology closer to the CPU with the benefits of less latency and higher maximum bandwidth, NVMe solution is the fastest internal storage interface today.

To implement NVMe application on P10S-M, users can directly plug the PCIeNVMe devices or through ASUS-made PCIe to U.2 adapter (ASUS PCIE-NVME1). By using mini-SAS HD to min-SAS HD cable or mini-SAS HD to SFF-8639 cable, the ASUS-made PCIe to U.2 adapter offer flexible NVMe upgrade package on different usage scenario. 

Optional PIKE II 3x08 Series SAS 12Gb/s solution

ASUS PIKE II 3x08 series is the latest 12Gb/s SAS and PCI-E 3.0 high reliability enterprise storage solution. It meets users’ needs with support 12Gb/s SAS storage and various RAID levels data protection. Just placing the PIKE II card, P10S Series can immediately enlarge the capacity and improve the performance, making it the great upgrade option.

ASUS Platinum-Grade Power Efficiency

ASUS P10S-M server board is designed with the platinum power solution with the hand-chosen components and provide titanium efficiency which is up to 92%. The platinum power solution consists 3 pillars to achieve the 92% platinum efficiency: 12K Ultra Longevity Solid Capacitor ,Beat Thermal Choke III and Digi+ VRM. 12K solid capacitors which is able to withstand up to 1,200,000 hours of temperatures as high as 65°C (12K hours@105°C). The 3rd generation Beat Thermal Choke with lower DCR and result in 3℃-lower choke temperatures enhance power efficiency. ASUS DIGI+ VRM is digital VR controller precisely provide the accurate voltage/current that CPU require to reduce switching loss. Therefore, using in non-stop server machine running 24 hours per day, it will reduce electronic cost for customers in this generation products.

Serviceability – Quick Boot

The ASUS P10 Series features quick initialization guidance which let users realize system initialization state in seconds; Turn on the power button comes with 3 key information showing on the screen at the same time: (1) progress bar showcases the booting status, (2) BMC IP address if ASMB module is mounted on the server and (3) 2-digit POST code messages are available to give users a total understanding of startup process and to clearly indicate boot-up status which is easy for troubleshooting.

Manufacturer Part Number
P10S-M
EAN/UPC
0889349273708,889349273708
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor / System Bus

  • 1 x Socket LGA1151 
  • Intel® Xeon® processor E3-1200 v5 product family 
  • Intel® Core™ i3 processors
  • Intel® Pentium™ processors
  • Intel® Celeron™ processors
Core Logic
  • Intel® C232 Chipset
Memory
  • Total Slots : 4 (2-channel) 
  • Capacity : Maximum up to 64GB UDIMM
  • Memory Type :
  • Single Channel DDR4 2133 UDIMM non ECC and with ECC
  • Memory Size :
  • 16GB, 8GB, 4GB
Expansion Slots
  • Total Slot : 4
  • Slot Location 4 : PCI-E x8 (Gen3 X4 Link) 
  • Slot Location 5 : PCI-E x8 (Gen3 X4 Link) 
  • Slot Location 6 : PCI-E x16 (Gen3 X8 Link) 
  • Slot Location 7 : PCI-E x8 (Gen3 X8 Link)
Form Factor
  • U ATX (9.6"x9.6", 244mm x 244mm)
ASUS Features
  • FAN speed control
  • Rack Ready (Rack and Pedestal dual use)
  • ASWM Enterprise
Storage
  • SATA Controller :
  • Intel® C232
  • 6 x SATA3 6Gb/s ports 
  • Intel® Rapid Storage Technology Enterprise(RSTe) (For Linux/Windows)
  • (Support Software RAID 0, 1, 5, 10 )
  • SAS Controller :
  • ASUS PIKE II 3008-8i 8-port SAS 12G RAID card(Optional)
  • ASUS PIKE II 3108-8i 8-port SAS 12G HW RAID card(Optional)
Networking
  • 2 x Intel® I210AT + 1 x Mgmt LAN
Graphic
  • Aspeed AST2400 with 32MB VRAM
On Board I/O
  • 1 x TPM header
  • 1 x PSU Power Connector (24-pin ATX power connector + 8-pin ATX 12V power connector)
  • 1 x Onboard header for optional management card
  • 1 x USB 3.0 pin header , Up to 2 Devices
  • 1 x USB 2.0 pin header , Up to 2 Devices
  • 1 x USB connector*1
  • 5 x Fan Header , 4pin
  • 1 x SMBus 
  • 1 x Chassis Intruder
  • 2 x Front LAN LED
  • 1 x Serial Port Header
  • 1 x VGA Header
Back I/O Ports
  • 1 x External Serial Port
  • 2 x USB 3.0
  • 2 x USB 2.0
  • 1 x VGA Port
  • 2 x GbE LAN + 1 * Mgmt LAN
  • 1 x PS/2 KB/Mouse
Management Solution
  • ASWM Enterprise
  • Optional ASMB8-iKVM for KVM-over-Internet
Monitoring
  • CPU Temperature
  • Fan RPM
Note

*1 2 x USB 3.0 connector (Type A USB socket)