Alioth Soft Mousepad with Stitched Edges

DESIGNED TO LAST

The super-smooth stitched edges provide extra comfort for the lower arm when moving across the pad rims and preventing the sides from fraying. The high precision and water repellent fabric promises extreme durability.

OPTIMIZED MATERIAL

The soft woven cloth microfiber matrix prevents data loss and improves tracking performance for next generation optical and laser gaming sensors.

WATER REPELLENT

Spilled drinks, sweat and tears are no problem any longer. Just swipe them off the water repellent surface. Done.

QUALITY

Stitched edges assure an extended life time. The base consists of high quality natural rubber and assures a non slip grip.

THE ALIOTHS

The Alioth is not limited to one size only. Pick your favorite size from solid M to the Alioth XXL for a full desktop cover.

Manufacturer Part Number
MNX-04-25007-G
EAN/UPC
7350041900443
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Durable woven cloth microfiber matrix
  • Surface: Water repellent
  • Underside: Non-slip grip on natural rubber base
  • Compatibility: Optical and Laser sensors