Sargas Softmat in Extreme Sizes

MAKE A STATEMENT

With the Sargas we have created the perfect tracking surface for your mice. The balance between speed and control provides an advanced  experience and remarkable precision. Whether you game at small desk in Tokyo or at a large desk in Texas, our range with different sizes fits them both.

OPTIMIZED MATERIAL

You don’t have to care about the sensor you are using: the woven cloth microfiber matrix prevents data loss and improves tracking performance.

WATER REPELLENT

The gaming surface is easy to clean and water repellent. Spilled Coke, beer, sweat or tears. The Sargas couldn’t care less.

CONTROL AT MAXIMUM SPEED

The texture in the Sargas creates a unique balance between speed and friction – a control surface – creating remarkable precision.

Manufacturer Part Number
MNX-04-25003-G
EAN/UPC
7350041900405
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Durable woven cloth microfiber matrix
  • Surface: Water repellent
  • Underside: Non-slip grip on natural rubber base
  • Compatibility: Optical and Laser sensors