AVIOR 7000 Ambidextrous Gaming Mouse

BOTH LEFT AND RIGHT HAND

The unique ambidextrous shape of this 9 button premium gaming mouse enables you to use it with your right and left hand and supports palm or claw grip.

THE DESIGN

Recommended by THE Wall Street Journal (no kiddin') and a favorite amongst pro gamers, this ambidextrous design has no peer.

MAXIMUM GRIP

Four layers of rubber coating ensure maximum grip and soft touch feel.

ZERO -ACCELERATION SENSOR

1:1 Tracking, no positive or negative hardware acceleration. 

Manufacturer Part Number
AVIOR-7000
EAN/UPC
7350041900313
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 32bit ARM processor 32mhz 
  • Ambidextrous design, palm or claw grip
  • Soft touch rubber coating
  • 9 fully programmable buttons 
  • 3 steps in-game DPI adjustment 
  • 2 integrated LEDs in 2 colour zones 
  • Up to 16.8 Million LED colour options 
  • Color shift, Solid, Blinking, Pulsating and Breathing effects 
  • 128 kb built-in memory 
  • Large PTFE mouse feet 
  • Gold Plated, full speed USB 2.0 connection with Plug and Play
  • 2m long braided cable 


Sensor Specifications

  • Up to 7000DPI
  • MAX tracking speed of at least 5.45m/sec (215 IPS)
  • No positive or negative hardware acceleration 
  • Adjustable Lift Off Distance