NAOS 7000 Award-Winning Ergonomic Gaming Mouse

THE LEGEND

The NAOS 7000 unique shape is developed for a full palm grip with support for all five fingers. If you can only buy one mouse in your life, it should  be this one.

AWARD-WINNING ERGONOMICS

Naos 7000 is a mouse extraordinaire. A truly ergonomic, right-handed gaming mouse. 

THE GRIP

Four layers of rubber coating ensure soft touch feel. We designed the Naos to ensure maximum grip. 

ZERO-ACCELERATION SENSOR

1:1 Tracking, no positive or negative hardware acceleration. No compromises.

Manufacturer Part Number
MNX-01-23002-G
EAN/UPC
7350041900320
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 32bit ARM processor 32mhz 
  • Ergonomic, right-handed gaming mouse
  • Soft touch rubber coating 
  • 7 fully programmable buttons 
  • 2 integrated LEDs in 2 colour zones
  • Up to 16.8 Million LED colour options
  • Color shift, Solid, Blinking, Pulsating and Breathing effects
  • 128 kb built-in memory 
  • Large PTFE mouse feet
  • Gold Plated, full speed USB 2.0 connection with Plug and Play 
  • 2 m long braided cable 

Sensor Specification

  • ADNS —3310 gaming grade IR-LED optical sensor 
  • Up to 7000DPI 
  • MAX tracking speed of at least 5.45m/sec (215 IPS) 
  • No positive or negative hardware acceleration
  • Adjustable Lift Off Distance