The AM500-U is an articulating wall mount for displays up to 500 lb. The positive and negative tilt adjustment allows the mount to be installed level and plumb. The dual articulating arms allow even the heaviest display to be pulled away from the wall for service or alignment. The mount features a 90 degree rotation which allows the display to be installed in landscape, portrait or any other arbitrary angled orientation.
Note:
Weight Capacity per Mount: 500 lb.| 227.3 kg
Number of Mounts: 1
Total Weight Capacity: 500 lb.| 227.3 kg
Depth: 8.52 in.| 216 mm
Mounting Pattern Type: Range
Mounting Pattern: 300 x 200 (Min) - 906 x 600 (Max) mm
Tilt: +4.00° / -4.00°
Extension: 24.52 in.| 623 mm
UPC: 829973827175