Wireless Pan & Tilt Day/Night Network Camera

Keep an Eye on What Matters Most

The DCS-5010L provides the performance of a professional home or business surveillance solution at a fraction of the cost. Monitor and protect what matters most – anywhere, anytime – using the free mydlink web portal or mydlink Lite mobile app on your iPhone, iPad or Android device. Ultra-smooth pan/tilt and zoom functionality lets you monitor with precision and confidence from your mobile device. Why wait for a costly technician to install your system? With the DCS-5010L, installation is fast, easy, and flexible. The integrated night vision and motion-sensing technology gives you peace of mind and around-the-clock surveillance. Whether you’re looking for a superior home surveillance solution or a versatile way to monitor your small business, D-Link’s DCS-5010L lets you see more of what matters.

Anywhere Access with mydlink™

With the mydlink Lite app for iPhone, Windows Phone and Android, you can quickly and easily see your camera feed from anywhere with a Wi-Fi, 3G or 4G connection. No more guessing what’s going on at your house while you’re away. Thanks to this app, you can monitor on-the-go… even if you don’t have access to a computer.

  • Remotely monitor your network cameras from anywhere
  • Remote Pan & Tilt live video
  • Select video quality
  • No Monthly service fees
  • 2-way audio (supported on select models with mic and speaker)
  • Pinch-zoom
Sharp Image Monitoring from Different Angles

With sharp, responsive pan/tilt movement and digital zoom, the DCS-5010L gives you full control, so you can quickly scan a wide area from a variety of angles, and 4x digital zoom lets you zoom in for more detail.

Motion Detection with E-mail Alerts

Built with motion sensing technology, the DCS-5010L is capable of triggering instant e-mail alerts and auto-recording based on changes within your camera’s environment. The intuitive mydlink interface allows you to quickly customize your camera’s settings, so you can have full control of how and when you want to be alerted. Easily setup watch-zones to be instantly notified if your camera detects strange activity.

Night Vision Technology

The DCS-5010L provides around-the-clock surveillance with night vision capability, allowing you to see up to 26 feet in complete darkness.  Whether you’re using your camera for home surveillance or to keep an eye on your loved ones, the DCS-5010L gives you the peace of mind you deserve.

Manufacturer Part Number
DCS-5010LKT
EAN/UPC
0790069428098,790069428098
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Networking Protocol

  • IPV4, ARP, TCP, UDP, ICMP
  • DHCP Client
  • NTP Client (D-Link)
  • DNS Client
  • DDNS Client (Dyndns and D-Link)
  • SMTP Client
  • FTP Client
  • HTTP Server
  • PPPoE
  • UPnP Port Forwarding
  • LLTD

Built-In Protocol

  • 10/100 BASE-TX Fast Ethernet
  • 802.11b/g/n WLAN

Wireless Connectivity

  • 802.11b/g/n Wireless with WEP/WPA/WPA2security
  • WPS

Wireless Transmit Output Power (Typical)

  • 11b - 16 dbm
  • 11g/11n - 12 dbm

SDRAM

  • 64 MB

Flash Memory

  • 8 MB

Reset Button

  • Reset to factory default

Video Codecs

  • H.264
  • MJPEG
  • JPEG for still images

Video Features

  • Adjustable image size and quality
  • Time stamp and text overlay
  • Flip and Mirror

Resolution

  • 640 x 480 at up to 30 fps
  • 320 x 240 at up to 30 fps
  • 160 x 112 at up to 30 fps

Lens

  • Focal length: 2.2 mm, F2.0

IR LED

  • 8 meter illumination distance with 10 LEDs andlight sensor

Minimum Illumination

  • Color: 1 lux @ F2.0 (Day)
  • B/W: 0 lux @ F2.0 (Night)

Viewing Angle

  • Horizontal: 66.2°
  • Vertical: 49.08°
  • Diagonal: 77.04°

Pan/Tilt Range

  • Pan Range: +170° ~ -170° (Total 340°)
  • Tilt Range: +95° ~ -25° (Total 120°)

Digital Zoom

  • Up to 4x 

3A Control

  • AGC (Auto Gain Control)
  • AWB (Auto White Balance)
  • AES (Auto Electronic Shutter)

Power

  • Input: 100-240 V AC, 50/60 Hz
  • Output: 12 V DC, 1 A

Dimensions

  • Camera Only - 102.35 x 101.27 x 133.6 mm(4.03 x 3.99 x 5.26 inches)
  • Camera Including Mounting Bracket -102.35 x 101.27 x 230.0 mm(4.03 x 3.99 x 9.06 inches)

Max Power Comsumption

  • 8.64W

Operation Temperature

  • 0 ˚C to 40 ˚C (32 ˚F to 104 ˚F)

Storage Temperature

  • -20 ˚C to 70 ˚C (-4 ˚F to 158 ˚F)

Certifications

  • FCC Class B
  • CE
  • CE LV D
  • C-Tick