Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Camera Hardware Profile
- 1/4" 1-megapixel progressive CMOS sensor
- 16 ft night vision with infrared LEDs
- Minimum illumination: 0 lux with IR LEDs on
- Built-in Infrared-Cut Removable (ICR) filter module
- Built-in microphone
- 4x digital zoom
- Focal length: 2.45 mm
- Aperture: F2.4
- Angle of view:
- (H) 100°
- (V) 54°
- (D) 120°
External Device Interfaces
- Power LED
- Reset button
- WPS button
- microUSB power connector
- microSD/SDXC card slot
- Wi-Fi signal locator LED
Image Features
- Adjustable image size, quality, frame rate and bit rate
- Adjustable brightness, saturation, contrast, sharpness and hue
- Configurable motion and sound detection
- Time stamp and text overlays
- Flip & mirror
Video Compression
- Simultaneous H.264/MJPEG format video compression
- JPEG for still images
Video Resolution
- 1280 x 720 at up to 30 fps
- 640 x 352 up to 30 fps
- 320 x 176 up to 30 fps
Audio Support
Mobile Support
- mydlink Lite app available for iOS, Android devices and Windows Phones
- mydlink + app available for iOS and Android devices
Network Network Protocols
- IPv4, ARP, TCP, UDP, ICMP
- DHCP Client
- NTP Client (D-Link)
- DNS Client
- DDNS Client (D-Link)
- SMTP Client
- FTP Client
- HTTP Server
- PPPoE
- UPnP, UPnP port forwarding
- RTP, RTSP, RTCP
- HTTPs for configuration
- Bonjour
Security
- Administrator and user group protection
- Password authentication
- HTTP and RTSP digest encryption
Physical Dimensions (W x D x H)
- 1.89 x 2.56 x 3.17 inches
Weight
Power Input
- 5 V DC / 1.2 A, 50/60 Hz through power adapter
Temperature
- Operating: 0 to 40 °C (32 to 104 °F)
- Storage: -20 to 70 °C (-4 to 158 °F)
Humidity
- Operating: 20% to 85% non-condensing
- Storage: 20% to 85% non-condensing
Certifications
- CE
- CE LVD
- FCC Class B
- ICES
- C-Tick