Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General
Device Interfaces
- 802.11ac/n/g/b/a Wireless LAN
- 1x Gigabit Ethernet Port
- Reset Button
- WPS Button
LEDs
- Status/WPS
- 3 Segment Wi-Fi Signal Strength Indicator
Standards
- IEEE 802.11ac
- IEEE 802.11n
- IEEE 802.11g
- IEEE 802.11b
- IEEE 802.11a
- IEEE 802.3ab
Antennas
- Four Adjustable External Antennas
Plug Type
Functionality
Wireless Security
- Wi-Fi Protected Access (WPA/WPA2)
- WPS (PBC)
Advanced Features
- D-Link One-Touch Extender Setup
Device Management
- Supports QRS Mobile app for iPhone, iPad, iPod touch, and Android mobile devices
- Web UI
Physical
Dimensions
Weight
Power
- Input: 110 to 240 V AC, 50/60 Hz
Temperature
- Operating: 0 to 40 °C (32 to 104 °F)
- Storage: -20 to 65 °C (-4 to 149 °F)
Humidity
- Operating: 10% to 90% non-condensing
- Storage: 5% to 95% non-condensing
Certifications
- FCC
- CE
- C-Tick
- RoHS
- CB
- LVD
- WPS Setup
- Wi-Fi Certified