Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU:
- Support for Intel® Core™ i7 processors/Intel® Core™ i5 processors/ Intel® Core™ i3 processors/Intel® Pentium® processors/Intel® Celeron® processors in the LGA1151 package
- L3 cache varies with CPU
(Please refer "CPU Support List" for more information.)
Chipset: - Intel® H110 Express Chipset
Memory: - 2 x DDR4 SO-DIMM sockets supporting up to 32 GB of system memory
* Due to a Windows 32-bit operating system limitation, when more than 4 GB of physical memory is installed, the actual memory size displayed will be less than the size of the physical memory installed. - Dual channel memory architecture
- Support for DDR4 2133 MHz memory modules
(Please refer "Memory Support List" for more information.)
Onboard Graphics:Integrated Graphics Processor-Intel
® HD Graphics support
- 1 x DisplayPort, supporting a maximum resolution of 4096x2304@60 Hz
* Support for DisplayPort 1.2 version. - 1 x HDMI port, supporting a maximum resolution of 4096x2160@24 Hz
* Support for HDMI 1.4 version.
Maximum shared memory of 512 MB
Audio: - Realtek® ALC887 codec
- High Definition Audio
- 2/4/5.1/7.1-channel
LAN: - 2 x Intel® GbE LAN chips (10/100/1000 Mbit)
Expansion Slots: - 1 x PCI Express x4 slot
(The PCI Express x4 slot conforms to PCI Express 3.0 standard.) - 1 x full size Mini PCIe slot (MSATA_MPCIE2)
* The MSATA_MPCIE2 slot can also be used as an MSATA connector. - 1 x half size Mini PCIe slot (MPCIE1)
(The Mini PCIe slot conforms to PCI Express 2.0 standard.)
Storage InterfaceChipset:
- 2 x SATA 6Gb/s connectors
- 1 x MSATA connector (MSATA_MPCIE2)
USBChipset:
- 4 x USB 3.0/2.0 ports on the back panel
- 4 x USB 2.0/1.1 ports available through the internal USB headers
Internal I/O Connectors: - 1 x 4-pin ATX 12V power connector
- 1 x CPU fan header
- 1 x system fan header
- 2 x SATA 6Gb/s connectors
- 1 x MSATA connector (MSATA_MPCIE2)
- 1 x SATA power connector
- 1 x front panel header
- 1 x front panel audio header
- 1 x battery cable header
- 2 x USB 2.0/1.1 headers
- 4 x serial port headers
- 4 x serial port power select jumpers
- 1 x D-Sub header
- 1 x digital microphone header
- 1 x GPIO header
- 1 x LVDS header
- 1 x LVDS drive voltage jumper
- 1 x flat panel display header
- 1 x flat panel display power jumper
- 1 x flat panel display switch header
- 1 x backlight switch header
- 1 x speaker header
- 1 x buzzer header
- 1 x Clear CMOS jumper
- 1 x chassis intrusion header
Back Panel Connectors: - 1 x DC In power connector
- 1 x HDMI port
- 1 x DisplayPort
- 4 x USB 3.0/2.0 ports
- 2 x RJ-45 ports
- 2 x audio jacks (Line Out, Mic In)
I/O Controller: H/W Monitoring: - System voltage detection
- CPU/System temperature detection
- CPU/System fan fail warning
- CPU/System fan speed detection
- CPU/System fan speed control
* Whether the fan speed control function is supported will depend on the cooler you install.
BIOS: - 2 x 64 Mbit flash
- Use of licensed AMI UEFI BIOS
- Support for DualBIOS™
- PnP 1.0a, DMI 2.7, WfM 2.0, SM BIOS 2.7, ACPI 5.0
Unique Features: - Support for Q-Flash
- Support for Smart TPM
- Support for @BIOS
Bundle Software: - Norton® Internet Security (OEM version)
Operating System: - Support for Windows 10/8.1 64-bit
- Support for Windows 7 32-bit/64-bit
* Please download the "Windows USB Installation Tool" from GIGABYTE's website and install it before installing Windows 7.
Form Factor: - Thin Mini-ITX Form Factor; 17.0cm x 17.0cm
Remark: - Due to different Linux support condition provided by chipset vendors, please download Linux driver from chipset vendors' website or 3rd party website.
- Most hardware/software vendors may no longer offer drivers to support Win9X/ME/2000/XP. If drivers are available from the vendors, we will update them on the GIGABYTE website.