Party Collection M325c Wireless Mouse

IT’S A MOUSE PARTY.
AND EVERYONE’S INVITED.

Come on in and leave boring at the door. Meet Party Collection Wireless Mice, a mash-up of your favorite things. Party Collection Mice are both wireless wonders and functional fun. Always on the A-list, Party Mice like to hang out with stylish, energetic people who have banned beige forever. This. Means. You. Now let’s mingle.

Manufacturer Part Number
910-004744
EAN/UPC
0097855120854,097855120854
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

  • M325c:
    Mouse (height x width x depth): 3.7in (95 mm) x 2.2 in (57 mm) x 1.5 in (39 mm)
  • Mouse Weight (including battery): 3.3 oz (93.0 g)
  • Nano receiver (height x width x depth): 0.6 in (14 mm) x 0.7 in (19 mm) x 0.2 in (6 mm)

System Requirements

  • Windows 10, Windows 8, Windows 7, Windows Vista®
  • Mac OS X 10.5 or later
  • Chrome OS
  • Linux kernel 2.6+
  • USB port
Technical Specifications

Connection Type:

Advanced 2.4 GHz wireless connectivity. Transmission link secured with 128-bit Advanced Encryption Standard (AES).

Wireless range: 33 feet (10 meters)*
*Actual wireless range may vary with use, settings and environmental conditions.

Indicator Lights (LED):

Battery LED

Connect / Power: Yes, on/off switch

Battery type: 1 AA

Battery life (not rechargeable):

18 months* 
*Battery life may vary based on user and computing conditions.

DPI (Min/Max): 1000±

Sensor technology: Logitech Advanced Optical Tracking

Number of buttons: 5

Scroll Wheel:

4D, optical, micro-ratchet

Tilt function: Yes

Standard and Special Buttons:

Tilt wheel with middle click

Unifying-ready mouse: Yes

Unifying-ready receiver: No

Connection Interface: USB receiver

Package Contents

  • Mouse
  • Nano receiver
  • 1 AA battery (pre-installed)
  • User documentation

Warranty Information

1-Year Limited Hardware Warranty

Part Number

  • Flamingo: PN 910-004678
  • Lemon: PN 910-004682
  • Watermelon: PN 910-004679
  • Memphis Black: PN 910-004753
  • Memphis Blue: PN 910-004744
  • Geo Purple: PN 910-004742
  • Zigzag Red: PN 910-004745