ThinkPad Active Backpack Medium (Black)

Designed for active users, the ThinkPad Active Backpacks are professional enough for the office yet sporty enough for your busy lifestyle. Made with super lightweight and water-resistant materials, these backpacks have plenty of storage for your ThinkPad computer, tablet and other travel essentials. They come equipped with smartly designed features like adjustable side compression straps to consolidate weight for easier carrying, easy-to-grip rubber zipper pulls, an air-mesh back panel and shoulder straps to keep you cool and comfortable no matter where your day takes you.Constructed of lightweight and weather-resistant ripstop nylon Designated, protective compartments for computer storage Air-mesh back panel and shoulder straps with removable sternum strap Adjustable, side compression straps consolidate weight for easier carrying Front storage pocket keeps travel essentials within reach Stretch side pockets for water bottle and other gear Padded handle and easy-to-grip rubber zipper pulls Compatible with all ThinkPad notebook computers up to 15.6" wide (380.6 x 270 x 36.6mm) (15” x 10.6” x 1.4”) Limited Lifetime Warranty

Manufacturer Part Number
4X40L45611
EAN/UPC
0190404572125,190404572125
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: [RSB]

 4X40L45611

Ship Group

 ThinkPad Active Backpack Medium (Black) Publications
Depth Metric

 180

Depth

 180mm

Depth Metric Units

 mm

Depth (US)

 7.09in

Height Metric

 520

Height

 520mm

Height Metric Units

 mm

Height (US)

 20.47in

Weight US

 1.5

Weight US Units

 lbs

Weight Metric

 0.68

Weight Metric Units

 Kg

Width Metric

 300

Width

 300mm

Width Metric Units

 mm

Width (US)

 11.81in

Warranty Period

 Limited Lifetime

Warranty Type

 Customer Replaceable Unit