ThinkPad 10 Healthcare Case

A ThinkPad branded tablet case designed specifically for healthcare facilities. This easy to clean tablet case is 810G Mil-Spec, IP 54 rated and custom designed for the ThinkPad 10 tablet.ThinkPad branded tablet case with white and grey accents Composed of medical grade TPE (Thermoplastic Elastomer) and Polycarbonate (PC)

IP54 rated
810G Mil-Spec Easy to clean (tested with common medical wipes)
Access to all ports (including docking)
Hand and shoulder straps
Pen storage

Manufacturer Part Number
4X40L13913
EAN/UPC
0190404765381,190404765381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number 4X40L13913

Ship Group ThinkPad 10 Healthcare Case Installation Instruction

Depth Metric 21

Depth 21mm

Depth Metric Units mm

Depth (US) 0.83in

Height Metric 270

Height 270mm

Height Metric Units mm

Height (US) 10.63in

Weight US 1.04

Weight US Units lbs

Weight Metric 0.47

Weight Metric Units kg

Width Metric 202

Width 202mm

Width Metric Units mm

Width (US) 7.95in

Warranty Period One Year

Warranty Type Customer Replaceable Unit