ThinkVision T2454p 24-inch WUXGA LED Backlit LCD Monitor

Ideal for professional use, ThinkVision T2454p LCD Monitor offers WUXGA resolution and In Plane Switching panel which can maximizes your viewing angle and visual experience. It also has multiple interface options (VGA+HDMI+DP) and integrated USB3.0 hub that makes your connectivity easier. Boasting low energy consumption and less environmental impact, T2454p meets the latest green standards including Energy Star 6.0, TUV Green Mark, EPEAT Gold, and UL Environment, etc.

Manufacturer Part Number
60F9MAR1US
EAN/UPC
0190404957236,190404957236
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number
60F9MAR1US
Other Information
T2454p supports Microsoft new OS Vista, Window 7, Windows 8, Windows 8.1.
Brightness
300 cd/m2 (Typical)
Max Colors Built in Screen
16.7 million
Connector
HDMI,DP,VGA
Contrast Ratio
1000:1
Display Type
FHD Wide IPS
Emissions Standard
TCO Certified Edge,TCO 6.0
Ergonomics
CEL Grade 1,TUV Green Mark,EPEAT Gold,UL Environment Gold,Energy Star 6.0
Height Adjustment Metric
110
Height Adjustment Metric Units
mm
Height Adjustment US
4.33
Maximum Resolution
1920x1200
Case Color
Business black
Monitor Technology
IPS
Native Resolution
1920x1200
Power Supply Type
Internal
Pixel Pitch/Type - Diagonal
0.270mm
Screen Illumination
LED Backlight
Viewable Image Size Inches
24
Viewable Image Height US
12.75
Viewable Image Height US Units
in
Viewable Image Height Metric
324.0
Viewable Image Height Metric Units
mm
Viewable Image Width US
20.40
Viewable Image Width US Units
in
Viewable Image Width Metric
518.4
Viewable Image Width Metric Units
mm
Stand
Lift Tilt Swivel Pivot
Swivel
+/-45 degrees
Tilt
-5-30 degrees
Vertical Viewing Angle
178 deg (10:1 contrast ratio)
Video Input
--
Agency Approvals & Certifications
UL Environment Gold,Energy Star 6.0,TUV Green Mark,EPEAT Gold
Maximum Operating Humidity
80
Maximum Operating Humidity Units
%
Minimum Operating Humidity
10
Minimum Operating Humidity Units
%
Maximum Operating Temperature
45
Maximum Operating Temperature Units
C
Minimum Operating Temperature
0
Minimum Operating Temperature Units
C
Depth Metric
264.2
Depth
264.2mm
Depth Metric Units
mm
Depth (US)
10.4in
Height Metric
402.5
Height
402.5mm
Height Metric Units
mm
Height (US)
15.85in
Max Operating Humidity + Units
80%
Min Operating Humidity + Units
10%
Max Operating Temperature + Units
45C
Min Operating Temperature + Units
0C
Weight US
13.6
Weight US Units
lbs
Weight Metric
6.15
Weight Metric Units
Kg
Width Metric
557.4
Width
557.4mm
Width Metric Units
mm
Width (US)
21.94in
Warranty Period
Three Year
Warranty Type
Customer Carry-in or Mail-in Rapid Replacement Service