ThinkVision Pro2820 28-inch WVA LED Backlit LCD Monitor

The ThinkVision Pro2820 28-inch FHD MVA LED Backlit LCD Monitor is a commercial monitor with premium product features which suits best for users using traditional legendary square display formats. With built-in VGA +HDMI+ DP interfaces, it offers users outstanding full HD picture quality. It contains its full ergonomic features with its full-function stand of having tilt, lift, pivot and swivel stand functions. It delivers the best value on investment for large enterprises. It is environmentally conscious, meeting the latest green standards including Energy Star 6.0 Certified, TUV Green Mark, EPEAT Gold Certified, TCO Display 6.0, TCO Certified Edge 1.2, UL Environment Gold, CEL 1, RoHs and 85% PCC plastic resins.

Manufacturer Part Number
60FCRAR6US
EAN/UPC
0190404800143,190404800143
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 60FCRAR6US
Brightness: 300cd/m2
Max Colors Built in Screen: 16.7 Million
Connector: DP,VGA,HDMI
Contrast Ratio: 3000:1
Display Type: FHD LED
Dot Pitch: 0.32mm
Ergonomics: China RoHS,Turkey RoHS,EPA 6.0
Height Adjustment Metric: 110
Height Adjustment Metric Units: mm
Maximum Resolution: 1920 x 1080
Case Color: Black
Native Resolution: 1920 x 1080
Power Supply Type: Internal
Pixel Pitch/Type - Diagonal: 0.32mm
Refresh Time: 6.5
Refresh Time Units: Milliseconds
Screen Illumination: LED Backlit
Viewable Image Size Inches: 28
Viewable Image Height US: 13.4
Viewable Image Height US Units: in
Viewable Image Height Metric:341.2
Viewable Image Height Metric Units:mm
Viewable Image Width US: 24.4
Viewable Image Width US Units: in
Viewable Image Width Metric: 620.9
Viewable Image Width Metric Units: mm
Stand: Yes
Swivel: -45~45 degrees
Tilt: -5~25 degrees
Recommended Resolution:1920 x 1080
Vertical Viewing Angle:178 degrees
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 8
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 289.95
Depth: 289.95mm
Depth Metric Units: mm
Depth (US): 11.41in
Height Metric: 553.25
Height: 553.25mm
Height Metric Units: mm
Height (US): 21.78in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 8%
Max Operating Temperature + Units:40C
Min Operating Temperature + Units: 0C
Weight US: 17.84
Weight US Units: lbs
Weight Metric: 8.11
Weight Metric Units: Kg
Width Metric: 665.9
Width: 665.9mm
Width Metric Units: mm
Width (US): 26.21in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service