27’’(27” viewable) LCD Monitor with WQHD 2560x1440 Resolution

Style and substance go hand-in-hand with the ViewSonic® VX2778-smhd 27" WQHD monitor. SuperClear® PLS panel technology, wide viewing angles, and best-in-class screen performance deliver outstanding visual clarity perfect for office use, graphic design, and home entertainment. A premium ID includes a sleek edge-to-edge frameless screen, that when combined with vivid 2560x1440 resolution and dual speakers, deliver an immersive viewing experience for multimedia applications. Versatile HDMI, DisplayPort, and Mini DisplayPort inputs keep you connected to your favorite devices, while the modern, flush-mount frameless bezel design makes a standout statement in any home or office.

Manufacturer Part Number
VX2778-SMHD
EAN/UPC
0766907840018,766907840018,0076690784001,076690784001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD PANEL
Type
27”W (27” Viewable) PLS Type, a-si TFT LCD
Display Area
596.74mm (H) x 335.66mm
Resolution
QHD 2560 x 1440
Brightness
350 cd/m2 (Typ), 300 cd/m2(Min)
Dynamic Contrast Ratio
80,000,000:1
Viewing Angles
178 degrees / 178 degrees (Typ)
Backlight
1 WLED light bar
Backlight Life
40,000 Hrs (Min)
Colours
16.7M colors (True 8bit)
Colour Gamut
100% sRGB (Typ)
Panel Surface
Anti-Glare type,Hard-coating (3H) Haze 25%

CONNECTOR
Audio In
Audio in x 1 (3.5mm plug)
Audio Out
Earphone out x 1 (3.5mm plug)
Digital
HDMI x 1 (v1.4 compatible),DisplayPort x 1 (v1.2 compatible),Mini DP x 1 (v1.1 compatible)

INPUT SIGNAL
Frequency
Fh = 68 ~ 100KHz ; Fv = 46 ~ 65Hz
Sync
TMDS

COMPATIBILITY
PC
PC Compatibles (up to 2560 x 1440 Non Interlaced)
Mac®
Power Mac (up to 2560 x1440)

SPEAKER
2W
x2

POWER
Power
3-pin plug (CEE22) x 1
Voltage
AC 100-240V (Universal); 50/60Hz
Consumption
34W
Optimize
28W
Conserve
23W

ERGONOMICS
Tilt
22 ~ -5 degrees

OPERATING CONDITIONS
Temperature (º F / º C)
32°F to 104°F (0°C to 40°C)
Humidity
20% to 90% (no condensation)

DIMENSIONS (WxHxD)
Physical with Stand
612.56mm (W) x 453.88mm (H) x 190.00mm (D)
Physical without Stand
612.56mm (W) x 362.08mm (H) x 49.2mm (D)
Packaging
691mm (W)x 457mm (H) x 148mm (D)

WEIGHT
Net With Stand
4.87Kg
Net Without Stand
4.121kg
Gross
6.585kg

WALL MOUNT
VESA® (mm)
100mm x 100mm