No Doubts, No Limits.
BenQ ZOWIE’s XL-series features the premiere e-Sports monitors for PC competitors, fine-tuned to guarantee the smoothest and responsive experience, and the clearest images to arm you for competition.
Note:
Display
LCD Size (inch): 27
Aspect Ratio: 16:9
Max.Resolution : 1920 x 1080 at 144Hz (DVI-DL, DP)
Display Area(mm): 597.60 x 336.15
Pixel Pitch (mm): 0.311
Typ. Brightness (cd/㎡): 300 cd/㎡
Typ. Contrast : 1000:1
Typ. DCR (DyNomic Contrast Ratio) : 12M:1
Panel Type: TN
Response time: 1ms (GtG)
Connectivity
Input/Output Connector: D-sub + DVI-DL + HDMIx2 + DP1.2 / headphone jack
USB: Downstream x3
Upstream x1
Eye-care
Flicker free: v
Low Blue Light: v
Electricity
Power Supply (90~264 AC): Built- in
Power Consumption (On mode): 50W
Size & Weight
Dimensions (HxWxD mm): 548 x 642 x 273
Dimensions with Wall Mount (HxWxD mm) (w/o Base): 485 x 642 x 269
Net Weight (kg): 7.5
Gross Weight (kg): 10.2
Stand
VESA Wall Mounting 100x 100mm: v
Pivot 90°: v
Swivel (left/right): 45/45
Tilt (°): -5~20
Hight Adjustment (mm): 140mm
Accessories
S Switch: v
Dust cover: v
Security
K Locker: Yes