No Doubts, No Limits.
BenQ ZOWIE’s XL-series features the premiere e-Sports monitors for PC competitors, fine-tuned to guarantee the smoothest and responsive experience, and the clearest images to arm you for competition.
Note:
Display
CD Size (inch): 27
Aspect Ratio: 16:9
Max.Resolution : 2560 x 1440 at 144Hz (HDMI 2.0, DP)
Display Area(mm): 596.74 x 335.66
Pixel Pitch (mm): 0.276
Typ. Brightness (cd/㎡): 350
Typ. Contrast : 1000:1
Typ. DCR (DyNomic Contrast Ratio) : 12M:1
Panel Type: TN
Response time: 1ms (GtG)
Connectivity
Input/Output Connector: D-sub / DVI- DL / HDMI x2 / DP1.2 / headphone jack / microphone jack
USB: Downstream x3
Upstream x1
Eye-care
Flicker free: v
Low Blue Light: v
Electricity
Power Supply (90~264 AC): Built- in
Power Consumption (On mode): 65W
Size & Weight
Dimensions (HxWxD mm): 557 x 633 x 226
Dimensions with Wall Mount (HxWxD mm) (w/o Base): 335 x 568 x 61
Net Weight (kg): 7.5
Gross Weight (kg): 10.8
Stand
VESA Wall Mounting 100x 100mm: v
Pivot 90°: v
Swivel (left/right): 45/45
Tilt (°): -5~20
Hight Adjustment (mm): 140mm
Accessories
S Switch: v
Dust cover: v
Security
K Locker: Yes