Slimline Desktop - 260-a039 (ENERGY STAR)

Conquer your day with the expanded storage, powerful processor, tested reliability and smaller footprint of this slimmer HP tower. Finding an affordable tower with the full performance you need and the name you trust just got easier.

  • Windows 10 Home 64

Built to last

When you’re looking for a desktop that just doesn’t quit, HP has you covered. We put every tower through over 100 tests, ensuring its trusted reliability.

Names you know. Performance you can trust.

From the powerful processors to the Windows 10, these HP Towers are packed with reliable and proven technology from trusted brands.

Cyberlink PowerDirector and PowerDVD included

Whether you’re editing pro-quality videos or just watching your favorite DVD, powerful software gives you all the tools you need.

Featuring

Reliable processing power

  • With Intel® Processors, get the reliable performance you expect and quality you can count on.

Windows 10

  • Windows 10 is here. Do great things confidently with the familiar feel of Windows–only better.

Amazing graphics

  • Intel® graphics provide a great experience for entertainment, gaming and more.

Re-writable DVD drive

  • Watch DVD movies using the optional, integrated optical drive–or write your own media.

RAM options

  • RAM is essential for multitasking and powering demanding programs like video editing software and games. The more RAM you choose, the better performance you'll enjoy.

USB 2.0 connector

  • There's no need for adapters with the classic USB 2.0 connector. Easily connect any of your existing USB peripherals without paying extra for unnecessary dongles.

USB 3.0 connector

  • There's no need for adapters with the full-size USB 3.0 connector. Easily connect any of your existing USB peripherals without paying extra for unnecessary dongles.

Manufacturer Part Number
V8Q05AA#ABL
EAN/UPC
0889899980422,889899980422
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features: Operating system: Windows 10 Home 64
Processor family:

  • Intel® Pentium® processor

Processor: Intel® Pentium® J3710 (1.6 GHz, up to 2.64 GHz, 2 MB cache, 4 cores)

Memory: Memory slots: 2 DIMM

Storage: Internal drive: 1 TB 7200 rpm SATA
Optical drive: Slim-tray SuperMulti DVD burner

Display and graphics:Graphics:
  • Integrated
  • Intel® HD Graphics


Expansion features:Ports:
  • 1 headphone/microphone combo
  • 4 USB 2.0
  • 2 USB 3.0

Video connectors:
  • 1 HDMI

Expansion slots:
  • 1 M.2

Memory card device: 3-in-1 memory card reader

Media devices: Audio: DTS Studio Sound™

Input devices: Pointing device: USB optical mouse
Keyboard: HP USB Wired Keyboard with volume control

Communications: Network interface: Integrated 10/100/1000 Gigabit Ethernet LAN
Wireless: 802.11b/g/n (1x1) and Bluetooth® 4.0 combo

Power and operating requirements:Power supply type:
  • 90 W AC power adapter

Energy efficiency: ENERGY STAR® certified
EPEAT® Silver registered
 
Dimensions and weight: Dimensions (W x D x H): 11.15 x 40.56 x 32.25 cm (21.5 x 15.94 x 3.06 in)
Weight: 4.4 kg (9.7 lb)

Design: Product color: Black

What's included: Warranty: 1 year limited hardware warranty (information at www.hp.com/support)
90 day phone support (from date of purchase)
Complimentary chat support within warranty period (at www.hp.com/go/contacthp)
HP Apps included: HP Connected Photo
HP Games
HP Recovery Manager
HP Support Assistant
Software included: McAfee LiveSafe™
CyberLink Power Media Player
CyberLink PowerDirector
Dropbox
Netflix
TripAdvisor
Buy Office