Q-Line 65BDL3000Q Digital Signage Display

Intensify your signage experience
With priceless performance

  • 65"
  • Direct LED Backlight
  • Full HD
CMND: Take control of your displays

A robust display management platform, CMND puts the power back into your hands. Update and manage content with CMND & Create or control your settings with CMND & Control. It's all possible with CMND.

Manage settings of multiple displays with CMND & Control

With CMND & Control, easily manage multiple displays in a central location. With real time display monitoring, setting and software updates from a remote location, and the ability to customize and configure multiple displays at once, such as video wall or menu board displays, controlling your suite of displays has never been easier.

Create and update content with CMND & Create

Design and create compelling content with CMND & Create, a powerful authoring tool. With a drag and drop interface, preloaded templates, and integrated widgets, you'll be able to amaze your customers with compelling content. Available in portrait and landscape mode.

Schedule what you want, when you want with SmartPlayer

Turn your USB into a true cost effective digital signage device. Simply save your content (video, audio, pictures) on your USB and plug into your display.Create your playlist and schedule your content via the on screen menu, and enjoy your own created playlists anytime, anywhere.

Keep your content up and running with FailOver

Keeping your content up and running is critical for demanding commercial applications. While it is unlikely you will face a content disaster, FailOver provides content protection with a revolutionary technology that plays back-up content on screen in the event of a media player failure. FailOver automatically kicks in when the primary input fails. Simply select a primary input connection and a FailOver connection and your ready for instant protection.

SmartPower for energy saving

The backlight intensity can be controlled and pre-set by the system to reduce the power consumption by up to 50%, which saves substantially on energy costs.

Connect and control your content via the cloud with HTML5

Connect and control your content via the cloud with the integrated HTML5 browser. Design your signage content online and connect it with a display or with your complete network. Simply plug in a RJ45 internet cable for network connection, connect the display with the dedicated url-address and you are ready to play your cloud based content.

Simplify meetings with FailOver for conferencing

Using FailOver, simplify your presentations and videoconferencing. When a meeting or conference room is not in use, background content can run from whatever input source you choose. When the meeting starts and you need to share a presentation or your screen, simply connect your computer and the display automatically switches inputs and shows what's on your screen, with no need to manually switch inputs.

Manufacturer Part Number
65BDL3000Q
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display

Diagonal screen size (inch) :

65  inch


Diagonal screen size (metric) :

163.9  cm


Panel resolution :

1920x1080p


Optimum resolution :

1920 x 1080 @ 60 Hz


Brightness :

350  cd/m²


Contrast ratio (typical) :

3000:1


Dynamic contrast ratio :

500,000:1


Response time (typical) :

8  ms


Aspect ratio :

16:9


Viewing angle (horizontal) :

178  degree


Viewing angle (vertical) :

178  degree


Pixel pitch :

0.74 x 0.74 mm


Display colors :

1.07 Billion


Picture enhancement :
  • 3/2 - 2/2 motion pull down

  • 3D Combfilter

  • Motion compens. deinterlacing

  • Progressive scan

  • 3D MA deinterlacing

  • Dynamic contrast enhancement


Panel technology :

VA

Convenience

Screen saving functions :

Pixel Shift, Low Brightness


Keyboard control :
  • Hidden

  • Lockable


Network controllable :
  • LAN (RJ45)

  • RS232

  • One Wire (HDMI-CEC)


Signal Loop Through :
  • DisplayPort

  • DVI

  • VGA

  • RS232


Ease of installation :

Smart Insert


Energy saving functions :

Smart Power


Placement :

Landscape (16/7)


Remote control signal :

Lockable


Tiled Matrix :

Up to 10 x 15

Operating conditions

Altitude :

0 ~ 3000 m


Temperature range (operation) :

0 ~ 40  °C


Temperature range (storage) :

-20 ~ 60  °C


Relative humidity :

20 ~ 80  %


MTBF :

50,000  hour(s)

Power

Mains power :

100 ~ 240 VAC, 50 ~ 60 Hz


Consumption (On mode) :

176 W


Standby power consumption :

<0.5W


Power Saving Features :

Smart Power

Multimedia Applications

USB Playback Video :
  • M2TS

  • M4V

  • MK3D

  • MKV

  • MP4

  • MPEG

  • MPG

  • MTS

  • TS

  • TTS

  • VOB

  • WMV


USB Playback Picture :
  • BMP

  • GIF

  • JPEG

  • JPG


USB Playback Audio :
  • AAC

  • AIF

  • AIFF

  • ASF

  • M4A

  • LPCM

  • M3U

  • MP3

  • MP4

  • WAV

  • WMA

Supported Display Resolution

Computer formats :
  • 640 x 480, 60, 67, 72, 75Hz

  • 1024 x 768, 60Hz

  • 1280 x 768, 60Hz

  • 1280 x 800, 60Hz

  • 1360 x 768, 60Hz

  • 1600 x 1200, 60Hz

  • 1920 x 1080, 60Hz

  • 1920 x 1200, 60Hz

  • 1280 x 1024, 60Hz

  • 720 x 400, 70Hz

  • 800 x 600, 60, 72, 75Hz


Video formats :
  • 480p, 60Hz

  • 576p, 50Hz

  • 720p, 50, 60Hz

  • 1080p, 50, 60Hz

  • 1080i, 25, 30Hz

  • 480i, 30, 60Hz

  • 576i, 25, 50Hz

Connectivity

Video input :
  • DVI-D

  • VGA (Analog D-Sub)

  • USB

  • Component (BNC)

  • Composite (BNC)

  • DisplayPort (1.2)

  • HDMI (x2)


Audio input :
  • 3.5 mm jack

  • Audio Left/Right (RCA)


Audio output :
  • Audio Left/Right (RCA)

  • External speaker connector


External control :
  • RS232C (in/out) 2.5 mm jack

  • IR (in/out) 3.5 mm jack

  • RJ45


Video output :
  • DisplayPort

  • DVI-I

  • VGA (via DVI-D)


Other connections :
  • OPS

  • USB

Dimensions

Bezel width :

13.9 (Top/Left/Right) 14.9 (Bottom) mm


Set Width :

1458.7  mm


Set Height :

834.7  mm


Set Depth :

52.20  mm


Set Width (inch) :

57.43  inch


Set Height (inch) :

32.86  inch


Set Depth (inch) :

2.06  inch


Product weight :

24.8  kg


Product weight (lb) :

54.7  lb


VESA Mount :

400 x 400 mm, M6


Smart Insert mount :

100 x 100 mm, 100 x 200 mm

Sound

Built-in speakers :

2 x 10W RMS

Accessories

Included accessories :
  • AC Power Cord

  • RS232 cable

  • Remote Control

  • Batteries for remote control

  • User manual on CD-ROM

  • Quick start guide


Optional accessories :
  • HDBaseT OPS Receiver (CRD25)

  • Table top stand

Miscellaneous

Warranty :

3 year warranty


On-Screen Display Languages :
  • Arabic

  • Simplified Chinese

  • Traditional Chinese

  • English

  • French

  • German

  • Italian

  • Polish

  • Russian

  • Spanish

  • Turkish

  • Japanese


Regulatory approvals :
  • EPEAT

  • CE

  • UL/cUL

  • CB

  • GOST

  • C-Tick

  • RoHS

  • EnergyStar 7.0

  • FCC, Class B