Multi Purpose Holder

Aluratek's Magnetic Dash Mount is the most compact and sturdy mounting solution for your car on the market today. The dash mount uses a powerful magnet to securely hold your smartphones and other mobile devices in place. Once installed, AUCH02F allows for full 360-degree rotation giving you customizable viewing angles making it perfect for web browsing, navigation, hands-free calling, and more. The Magnetic Dash Mount is more compact, stylish and stable than most vent mounts.

The Magnetic Smartphone Dash Mount accommodates most smartphones as well as their cases. Installation of the mount is fast and easy. Affix the base of the mount to your dashboard utilizing strong 3M adhesive. Choose between one of the included two sized mounting disks to adhere to the back of your smartphone or smartphone case. Simply hover your device near the magnetic mount and it will instantly lock in place. Your smartphone will hold strong regardless of road vibrations or impacts.

Strong 3M adhesive firmly hold the mount in place on a variety of surfaces such as wood, glass, plastic and metal. Not just for dashboards, stick the mount anywhere you wish like on desks, workbenches and kitchen counters. The mount can be easily detached from any surface and reinstalled.

Manufacturer Part Number
AUCH02F
EAN/UPC
0812658013116,812658013116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Connectivity: Bluetooth v3.0
  • UPC: 8-12658-01311-6
  • Warranty: 1 Year
  • Product Weight: 4 oz
  • Product Dimensions: 1.625 x 1.5 x 1.5 in. (4 x 13 x 13 cm)