Nytro XF1440 NVMe 2.5" SSD 1.92 TB

More Computing, Less Space, Energy & Cost

  • Industry-leading storage density of up to 1.92 TB (2.5-inch) and up to 960 GB (M.2)
  • 5× the bandwidth of SATA SSDs thanks to PCIe Gen3 ×4 interface with NVMe protocol
  • Lower TCO with up to 66% less power usage than other NVMe SSDs
  • Optimised for read-intensive and mixed workloads
  • Outstanding enterprise reliability and data integrity
  • Hot-swap capability for easy deployment and serviceability without downtime (2.5-inch)
Increase Density, Lower TCO

Upgrade your data centre's performance and storage density while driving down operating costs. Introducing the Seagate Nytro XF1440 and XM1440, enterprise NVMe SSDs perfectly tuned to increase density and performance while lowering cooling and energy costs. Available in 2.5-inch and M.2 form factors, they are the ideal solution for read-intensive and mixed workloads.

Get More Storage in the Same Footprint

Optimise data centre space by packing more storage into the same footprint. The Nytro XF1440 delivers up to 1.92 TB in the 2.5-inch x 7 mm form factor, and the Nytro XM1440 provides up to 960 GB in the M.2 form factor. Compact sizes and industry-leading capacities give you the most cost-effective, scalable way to increase your storage density.

Drag Down Cooling & Energy Costs

Lower power consumption means the Nytro XF1440 and XM1440 can help slash energy and cooling costs. Purchase the model that’s optimised for your use case - either high-endurance for mixed workloads or high-capacity for read-intensive workloads.

Shatter Performance Bottlenecks

Accelerate performance thanks to the PCIe Gen3 interface and NVMe 1.2a protocol. The Nytro XF1440 and XM1440 SSD helps to reduce latency and response times and improve IOPS performance while reducing CPU usage.

Enterprise Expertise for Mature Data Reliability

The Nytro XF1440 and XM1440 SSDs deliver the highest levels of data integrity, data security and endurance for critical business applications.

Manufacturer Part Number
ST1920KN0001
EAN/UPC
0763649088272,763649088272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Nytro XF1440 NVMe 2.5" SSD 1.92 TB
Capacity: 1.92TB
Interface: PCIe Gen3 x4 (NVMe)
Form Factor: 2.5
Endurance: 0.3 DWPD