EM65E Digital Signage Display

Captivate your audience with stunning, full high-definition (FHD) images and crisp text on Samsung EME Series displays. Their slim, lightweight design makes installation a snap compared to cumbersome conventional displays, saving you needless start-up expenses. The displays feature direct LED (d-LED) BLU technology for rich picture quality, low power consumption and reduced operating costs. Furthermore, an embedded HDBaseT™ receiver facilitates long distance transmission of content without any degradation in picture quality. Meeting box, which makes information sharing easier, is optional.

Manufacturer Part Number
EM65E
EAN/UPC
8806088161778,0887276134437,887276134437
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel
Diagonal Size: 65": Type: 60Hz LED BLU
Resolution: 1920 X 1080(FHD): Pixel Pitch(mm): 0.744(H) × 0.744(V)
Active Display Area(mm): 1428.48(H) x 803.52(V): Brightness(Typ.): 400 nit
Contrast Ratio: 4000:1: Viewing Angle(H/V): 178:178
Response Time(G-to-G): 6ms: Display Colors: 10bit Dithering - 1.07Billion
Color Gamut: 72%: Haze: N/A
Display
Dynamic C/R: Mega. DCR (AV Mode): H-Scanning Frequency: 30 ~ 81kHZ
V-Scanning Frequency: 48 ~ 75HZ: Maximum Pixel Frequency: 148.5MHz
Sound
Speaker Type: Built in Speaker(10W + 10W)
Connectivity
Input RGB: Analog D-SUB, DVI-D
Video: CVBS, Component, HDMI, HDBT
Audio: Stereo mini Jack
Usb: USB Player
Output RGB: N/A
Video: N/A
Audio: Stereo mini Jack
Power Out: N/A
External Control: RS232C(in/out) thru stereo jack
External Sensor: Yes
Tuner: N/A
Power
Type: Internal
Power Supply: AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
Power Consumption Max[W/h]: 253.0
Typical[W/h]: 215.0
BTU(Max): 862.73
Sleep mode: less than 0.5W
Off mode: less than 0.5W
Mechanical Specification
Dimension (mm) Set: 1467.4x848x56.2
Package : 1600 x 980 x 287
Weight (kg) Set: 27.4
Package : 35.4
VESA Mount: 400*400mm
Protection Glass: N/A
Stand Type: Foot Stand (Optional)
Media Player Option Type: -
Bezel Width (mm): 18.0mm(Bottom 23.5mm)
Operation
Recommended Usage Hours: 16/7
Operating Temperature: 0.0  ℃  ~   40.0   ℃ : Humidity: 10.0  %  ~   80.0   %
Feature
Key Features: LED LFD
Special Features: Built in Speaker(10W + 10W), PIP/PBP, Narrow Bezel, Light Weight, RS232 In/Out
1 D-Sub & 1 HDMI
Internal Player Processor: N/A
On-Chip Cache Memory: N/A
Clock Speed: N/A
Main Memory Interface: N/A
Graphics: N/A
Storage (FDM): N/A
Multimedia: N/A
IO Ports: N/A
Operating System: N/A
Certification
Safety: UL(USA) : cUL60950-1, CSA (Canada):cUL60950-1, TUV (Germany) : IEC60950-1/EN60950-1, NEMKO (Norway): IEC60950-1/EN60950-1, CB (Europe) : IEC60950-1/EN60950-1, KC (Korea) : K 60950-1, CCC (China) : GB4943.1-2011, PSB (Singapore ) : PSB+IEC60950-1 , EAC (Russia) : EAC+IEC60950-1 , NOM (Mexico ) : NOM-001-SCFI-1993 , IRAM (Argentina ) : IRAM+IEC60950-1 , SASO (Saudi Arabia ) :SASO+IEC60950-1, BIS(India) : IEC60950-1 / IS13252, INMETRO (Brazil):INMETRO+IEC60950-1, BSMI(Taiwan):BSMI+IEC60950-1, RCM
EMC: FCC (USA):Part 15, Subpart B Class A, CE (Europe) :EN55022:2006+A1:2007 EN55024:1998+A1:2001+A2:2003, VCCI (Japan): VCCI V-3 /2010.04 Class A , KCC/EK (Korea):KN13 / KN20, BSMI (Taiwan) : CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital) , C-Tick (Australia) : AS/NZS CISPR22:2009 , CCC(China) :GB9254-2008 GB17625.1-2012 , GOST(Russia/CIS):GOST R 51317 Series,GOST 22505-97.EN55022:2006+A1:2007.EN55024:1998+A1:2001+A2:2003
Environment: N/A
Accessory
Included: Quick Setup Guide, Warranty Card, D-Sub cable, Power Cord, Remote Controller, Batteries
Optional Stand: STN-L6500E
Mount: WMN6575SD
Specialty: CML450D (Ceiling Mount)