Signage Meeting Box (SBB-MT12EA)

Increase productivity of business meetings with an optimized meeting room solution

Simple, cost-efficient Meeting Box makes information sharing easier, which helps achieve better collaboration and communication in a meeting room

Manufacturer Part Number
SBB-MT12EA
EAN/UPC
8806088237114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Media Player

CPU: N/A
N/B: N/A
S/B: N/A
GPU: N/A
FDM/HDD/SSD: N/A
Memory: N/A
Ethernet: 10/100Mbps (MDC)

Connectivity
USB: USB Port x 1 (S/W Update only)
Output: DVI Out
Others: RJ-45, RS232 In(Stereo), IR In, HDMI1, HDMI2, HDBT Out
Operating System: N/A

Power

Type: Adapter
Power Supply: AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
Power Consumption: 17W(Max) / 10W(Typical) / 15W(Rating)

Mechanical Spec

Dimension (mm)
Set: 222.6x139.9x31.8
Package: 337x287x59

Weight (kg)
Set: 0.7
Package: 1.7

Operation

Operating Temperature: 10℃~ 40℃
Humidity: 10~80%

Accessories

Included: User Manual, Adaptor, Power Cord, DVI to HDMI Cable, External IR Sensor, Meeting Console