BE6i Wireless Bluetooth In-ear Headphones

Wireless Bluetooth in-ear headphones

The BE6i is the next evolution of the award-winning BE6 – which achieved numerous awards and accolades, including a ‘Recommended’ award from techradar.com, 4 stars from The Daily Mirror and GadgetSpeak.com. Digitaltrends.com also featured the BE6 in their list of the ‘10 best Bluetooth headphones’.

The BE6i takes the same stylish design as the BE6 but offers an incredible battery life of up to 8 hours. They are also IPX5 certified for greater protection from rain and sweat. The BE6i are the only Bluetooth® in-ear headphones to be fully crafted from aluminium, which provides crystal-clear sound and elegant design in a lightweight form-factor, making them durable and attractive for all lifestyles. In addition, the headphones feature Bluetooth with aptX® and AAC compatibility, for the ultimate quality in audio streaming.

Manufacturer Part Number
BE6I GOLD
EAN/UPC
0796435301651,796435301651
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Input impedance: 20 Ohms

Frequency response: 20Hz to 20kHz

Sensitivity: 95dB +/-3dB at 1KHz
Power supply: Lithium-ion battery, Cylindrical Type, Typical 3.7V/80mAh

Power consumption: 15mA at A2DP mode, speaker output 75dB SPL
Connector type: Wireless
Cable length: 22.25in
Driver unit: 10 mm

Impedance: 20 Ohm
Connections input: Bluetooth V4.0+EDR Compliant
Connections output: In ear speakers
Connections control: IPX5 certified Multi function inline remote

Driver type: Dynamic
Number of driver(s): 2
Inline remote: Multi functional, phone, transport, volume, pairing, voice prompts activation
Battery life: Up to 8 hours

Wireless information

Wireless type: Bluetooth 2.4Ghz V4.0 +EDR compliant

Supported codecs: HSP 1.2, HFP 1.6, A2DP 1.2, AVRCP 1.4 , APT-X, AAC,
Devices memorised: 8

Operating range: 30 metres (98 feet)
Connection mode: BT V4.0

Weight and dimensions

Weight: 0lb 0.7oz

In the box

Standard accessories: 4 x pairs proprietary NuForce silicone ear tips (XS, S, M, L)
2 x pairs Comply foam ear tips (M, L)
1 x pair ear wings
1 x USB charging cable (USB A-USB micro)
1 x carry case
1 x cable management clip
Basic user's guide, Safety booklet

Colour

Color: Grey and Gold