IdeaPad 100S-11 80R2002CSB (Silver)

DIVERSE STYLES, SINGULAR PERFORMANCE

Everyday laptops for first-time users. High-performance notebooks for serious gamers. Convertible PCs for those who like their entertainment on the go. There’s an Ideapad for everyone. Embracing form, function, style, and fun, each Ideapad delivers responsive performance you can count on.

Manufacturer Part Number
80R2002CSB
EAN/UPC
0889955354105,889955354105
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

IdeaPad 100S-11
80R2002CSB 
(SILVER)

  • Model Highlights
  • Part number: 80R2002CSB
  • Processor
    Intel Atom Z3735F Processor( 1.33GHz 1333MHz 2MB)
  • Operating system
    Windows 10 Home 32
  • Total memory
    2.0GB PC3-12800 DDR3L 1600 MHz
  • Display type
    11.6" HD LED Backlight 1366x768
  • Hard drive device
    32GB
  • Battery
    2 Cell Li-Polymer
  • Network card
    Lenovo BGN Wireless
  • Bluetooth
    Bluetooth Version 4.0
  • Warranty
    One year