Eaton Metered Input ePDUs
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address.
Note:
General
Function: MI
Drawing:
Style Number: EMI3MG15EMC21AC
Part Number: EMIU05-10
Product Code: 50005
Availability: Top Sellers 0-2 week lead time
U Height: 2U
Physical
Dimensions (H x W x D, inches): Box: 23.3 x 6.6 x 10.8 Unit: 19 x 3.43 x 8.39
Mounting Style: Horizontal
Form factor: 2U
Input
Max kW: 2.88
Plug: (1) NEMA L5-30P
Cable Length (ft): 10
Voltage: 120V
Current: 24A
Current Monitoring: Input, Section, +/- 1%
Phase: Single Phase
Frequency: 50-60 HZ
Output
Grip cable retention: No
Outlets: (16) NEMA 5-20R
Circuit Breakers: (2) 20A
Outlet Control: No
Local Switches: No
Protection & Filtering
Spike/Surge Suppression: None
EMI/RFI Filter: None
Control & Interface
Daisy Chain: 8 units
Operating Temperature: 32F to 140F
Hot Swap Network and Control: No
Optional Temperature and Humidity probe: EMP001
Configuration file for eNMC replacement: Download
Serial Interface: RS232
Ethernet Interface: 10/100 Ethernet
Voltage Monitoring: Yes
Standards
Approvals: UL Listed