ePDU 16-Outlet PDU

Manufacturer Part Number
EMAU07-10
EAN/UPC
0743172082701,743172082701
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Function: MA
Drawing:
Style Number: EMA6MT15JDC28AC
Part Number: EMAU07-10
Product Code: 50005
Availability: Top Sellers 0-2 week lead time
U Height: 2U
 
Physical
Dimensions (H x W x D, inches): Box: 23.3 x 6.6 x 10.8 Unit: 19 x 3.43 x 8.39
Mounting Style: Horizontal
Form factor: 2U
 
Input
Max kW: 5.76
Plug:(1) NEMA L6-30P
Cable Length (ft): 10
Voltage: 200-240V
Current: 24A
Current Monitoring: Input, Section, Outlet, +/- 1%
Phase: Single Phase
Frequency: 50-60Hz
 
Output
Grip cable retention: Yes
Outlets:(16) IEC-320-C13
Circuit Breakers: (2) 20A
Outlet Control: Yes
Local Switches: No
 
Protection & Filtering
Spike/Surge Suppression: None
EMI/RFI Filter: None
 
Control & Interface
Daisy Chain: 8 units
Operating Temperature: 32F to 140F
Hot Swap Network and Control: No
Optional Temperature and Humidity probe: EMP001
Configuration file for eNMC replacement: Download
Serial Interface: RS232
Ethernet Interface: 10/100 Ethernet
Voltage Monitoring: Yes
 
Standards
Approvals: UL Listed