Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to energy consumption in your data center. Integrated with Eaton's management software, you can control these units from any computer on the network server.
Note:
General
Function MA
Drawing Download PDF Drawing
Style Number EMA6MD15ALD13AC
Part Number EMAT09-10
Product Code 50005
Availability Top Sellers 0-2 week lead time
U Height 1U
Physical
Dimensions (H x W x D, inches) Box: 23 x 4.9 x 14.8 Unit: 19 x 1.6 x 8
Mounting Style Horizontal
Form factor 1U
Input
Max kW 1.44
Plug
(1) NEMA 5-20P
Cable Length (ft) 10
Voltage 120V
Current 12A
Current Monitoring Input, Section, Outlet, +/- 1%
Phase Single Phase
Frequency 50-60Hz
Output
Grip cable retention No
Outlets
(8) NEMA 5-15R
Circuit Breakers None
Outlet Control Yes
Local Switches No
Protection & Filtering
Spike/Surge Suppression None
EMI/RFI Filter None
Control & Interface
Daisy Chain 8 units
Operating Temperature 32F to 140F
Hot Swap Network and Control No
Optional Temperature and Humidity probe EMP001
Configuration file for eNMC replacement Download
Serial Interface RS232
Ethernet Interface 10/100 Ethernet
Voltage Monitoring Yes
Standards
Approvals UL Listed