Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to energy consumption in your data center. Integrated with Eaton's management software, you can control these units from any computer on the network server.
Note:
General
Function MI
Drawing Download PDF Drawing
Style Number EMI3MT15JDS13AC
Part Number EMIT07-10
Product Code 50005
Availability Top Sellers 0-2 week lead time
U Height 1U
Physical
Dimensions (H x W x D, inches) Box: 23 x 4.9 x 14.8 Unit: 19 x 1.6 x 8
Mounting Style Horizontal
Form factor 1U
Input
Max kW 5.76
Plug
(1) NEMA L6-30P
L6-30P
Cable Length (ft) 10
Voltage 200-240V
Current 24A
Current Monitoring Input, Section, +/- 1%
Phase Single Phase
Frequency 50-60 HZ
Output
Grip cable retention Yes
Outlets
(18) IEC-320-C13
Circuit Breakers (2) 20A
Outlet Control No
Local Switches No
Protection & Filtering
Spike/Surge Suppression None
EMI/RFI Filter None
Control & Interface
Daisy Chain 8 units
Operating Temperature 32F to 140F
Hot Swap Network and Control No
Optional Temperature and Humidity probe EMP001
Configuration file for eNMC replacement Download
Serial Interface RS232
Ethernet Interface 10/100 Ethernet
Voltage Monitoring Yes
Standards
Approvals UL Listed