Eaton ePDU G3 Managed
Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to energy consumption in your data center. Integrated with Eaton's management software, you can control these units from any computer on the network server.
Note:
General
Function: MA
Drawing:
Style Number: EMA6MA15ALA13AC
Part Number: EMAT08-10
Product Code: 50005
Availability: Top Sellers 0-2 week lead time
U Height: 1U
Physical
Dimensions (H x W x D, inches): Box: 23 x 4.9 x 14.8 Unit: 19 x 1.6 x 8
Mounting Style: Horizontal
Form factor: 1U
Input
Max kW: 1.44
Plug: (1) NEMA 5-15P
Cable Length (ft): 10
Voltage: 120V
Current: 12A
Current Monitoring: Input, Section, Outlet, +/- 1%
Phase: Single Phase
Frequency: 50-60Hz
Output
Grip cable retention: No
Outlets: (8) NEMA 5-15R
Circuit Breakers: None
Outlet Control: Yes
Local Switches: No
Protection & Filtering
Spike/Surge Suppression: None
EMI/RFI Filter: None
Control & Interface
Daisy Chain: 8 units
Operating Temperature: 32F to 140F
Hot Swap Network and Control: No
Optional Temperature and Humidity probe: EMP001
Configuration file for eNMC replacement: Download
Serial Interface: RS232
Ethernet Interface: 10/100 Ethernet
Voltage Monitoring: Yes
Standards
Approvals: UL Listed