
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address.
Note:
General
Function MI
Drawing Download PDF Drawing
Style Number EMI3MT15JDR13AC
Part Number EMIT06-10
Product Code 50005
Availability Top Sellers 0-2 week lead time
U Height 1U
Physical
Dimensions (H x W x D, inches) Box: 23 x 4.9 x 14.8 Unit: 19 x 1.6 x 8
Mounting Style Horizontal
Form factor 1U
Input
Max kW 5.76
Plug
(1) NEMA L6-30P
L6-30P
Cable Length (ft) 10
Voltage 200-240V
Current 24A
Current Monitoring Input, Section, +/- 1%
Phase Single Phase
Frequency 50-60 HZ
Output
Grip cable retention Yes
Outlets (10) IEC-320-C13 (4) IEC-320-C19
Circuit Breakers (2) 20A
Outlet Control No
Local Switches No
Protection & Filtering
Spike/Surge Suppression None
EMI/RFI Filter None
Control & Interface
Daisy Chain 8 units
Operating Temperature 32F to 140F
Hot Swap Network and Control No
Optional Temperature and Humidity probe EMP001
Configuration file for eNMC replacement Download
Serial Interface RS232
Ethernet Interface 10/100 Ethernet
Voltage Monitoring Yes
Standards
Approvals UL Listed