64GB DDR3 SDRAM Memory Module

Axiom DDR3 load-reduced dual in-line memory modules (LRDIMM) are capable of delivering up to a 35% increase in bandwidth when compared to standard DDR3 RDIMMs while reducing overall power consumption. Servers that support LRDIMMs allow users to populate more DIMMs per channel which leads to increased capacity and increased bandwidth.

Manufacturer Part Number
A75636481-5V-AX
EAN/UPC
0841280123214,841280123214
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs: PC3-12800L (DDR3-1600) Load Reduced CAS-11 Memory Module
Size: 64GB Module (1 × 64GB)
Form Factor: LRDIMM 240-pin
Configuration: Eight Rank x4
RoHS Compliant