Flavia Creation 150 is designed especially with the needs of small offices and collaborative areas in mind. It's perfect for 15 employees or less. The quick, easy-to-use technology delivers single-serve drinks directly from Freshpack to your cup in 40 to 60 seconds. Choose from a variety of single-serve drinks including freshly ground coffees, real-leaf and herbal teas and premium hot chocolate. Innovative technology enables you to brew authentic frothy cappuccinos, lattes and mochas so you can enjoy coffee shop specialties right in your office. It is adjustable for different sizes of mugs so you can use your favorite cup. Compact size saves room on your countertop. The sleek and stylish Creation 150 is portable and used as a pourover so you can relocate it easily. Internal water filter brews the delicious drinks. Easy-fill water tank is removable and holds up to 0.84 gallons. Design also includes a removable drip tray.
Note:
Designed For: Small Office,Home Office
Number of People: 1 - 4 People ,5 - 14 People
Drink Options: Coffee, Tea, Chocolates, Specialties, Cappuccinos/Lattes
Water Capacity: 0.84 gallons
Plumbable: No
Frothy Drink Option: Yes
Adjustable for Different Sized Mugs: Yes
Typical Brew Time: 35 seconds
First Drink After: 90 seconds
Drink Volume Settings: 5
Dimensions: 14.4" H x 9.1" W x 13.5" D
Weight (Empty): 12 lbs.
Power Consumption: 1400W Boiling / 1.6W Standby
Power Supply: 120V / 60 Hz
Fixed Cord Power Lead: Yes
System Capacity Unplumbed: 15 drinks
Water Reservoir Type: Removable
Water Filter Type: Activated Charcoal
Removable Drip Tray: Yes
Interactive LCD Screen: No
Coin Operation: No
1 Year Warranty: No
Warranty: Limited Warranty: First 90 Days – Receive a Replacement Brewer; Remainder of Year (91st Day – 365th Day) – Spare Parts Replacement Only
Approval Certification: ETL 3111647, UL 197, NAMA certified
User Manual: Yes