Flavia Creation 500 blends stylish design with enhanced drink and menu display options making it easier than ever to create and enjoy the perfect brew. High-performance workplace brewer is designed especially with the needs of large offices and collaborative areas in mind. Enhanced LCD menu provides a more intuitive brewing experience. The quick, easy-to-use technology delivers single-serve drinks directly from Freshpack to your cup in less than a minute. Choose from a variety of single-serve drinks including freshly ground coffees, real-leaf and herbal teas and premium hot chocolate. Innovative technology enables you to brew authentic frothy cappuccinos, lattes and mochas so you can enjoy coffee shop specialties right in your office. It is portable and flexible with pourover and plumbed-in options for easy office placement. Easy-fill water tank holds up to 101.4 oz. Design also includes a removable drip tray.
Note:
Designed For: Large Office
Water Capacity: 101.4 oz
Plumbable: Yes
Weight (Empty): 27.8 lbs
Power Supply: 120V / 60 Hz
Fixed Cord Power Lead: Yes
Water Filter Type: External Water Filter
Removable Drip Tray: Yes
Approval Certification: TÜV SÜD NRTL Certification, FCC Compliance, NSF 372 & NAMA certified
Bin Capacity: 23 Fresh packs